Belden Inc. GAN - Molded Female Cordset, Form A, Contacts: 2+2PE, with Recovery Diode (FRD) and YE LED, 24 V | 6 A, IP67; PVC Black, 3x0.50mm² (20AWG) GAN22LU-D24-212

Description
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2+2PE, with Recovery Diode (FRD) and Yellow LED, 24 V | 6 A, IP67; Cable: PVC Black, IEC, 3x0.50mm² (20AWG)
Datasheet
Description
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2+2PE, with Recovery Diode (FRD) and Yellow LED, 24 V | 6 A, IP67; Cable: PVC Black, IEC, 3x0.50mm² (20AWG)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAN - Molded Female Cordset, Form A, Contacts: 2+2PE, with Recovery Diode (FRD) and YE LED, 24 V | 6 A, IP67; PVC Black, 3x0.50mm² (20AWG) - GAN22LU-D24-212 - Belden Inc.
St. Louis, MO, United States
GAN - Molded Female Cordset, Form A, Contacts: 2+2PE, with Recovery Diode (FRD) and YE LED, 24 V | 6 A, IP67; PVC Black, 3x0.50mm² (20AWG)
GAN22LU-D24-212
GAN - Molded Female Cordset, Form A, Contacts: 2+2PE, with Recovery Diode (FRD) and YE LED, 24 V | 6 A, IP67; PVC Black, 3x0.50mm² (20AWG) GAN22LU-D24-212
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2+2PE, with Recovery Diode (FRD) and Yellow LED, 24 V | 6 A, IP67; Cable: PVC Black, IEC, 3x0.50mm² (20AWG)

175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2+2PE, with Recovery Diode (FRD) and Yellow LED, 24 V | 6 A, IP67; Cable: PVC Black, IEC, 3x0.50mm² (20AWG)

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number GAN22LU-D24-212
Product Name GAN - Molded Female Cordset, Form A, Contacts: 2+2PE, with Recovery Diode (FRD) and YE LED, 24 V | 6 A, IP67; PVC Black, 3x0.50mm² (20AWG)
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details