Hirschmann™, A BELDEN BRAND Rectangular Conn, Rcpt, 2+2Pe, Screw; No. Of Contacts Hirschmann GAN22LU-A0U-6090500

Description
RECTANGULAR CONN, RCPT, 2+2PE, SCREW; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONN, RCPT, 2+2PE, SCREW; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Rcpt, 2+2Pe, Screw; No. Of Contacts Hirschmann - 84AC4283 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Rcpt, 2+2Pe, Screw; No. Of Contacts Hirschmann
84AC4283
Rectangular Conn, Rcpt, 2+2Pe, Screw; No. Of Contacts Hirschmann 84AC4283
RECTANGULAR CONN, RCPT, 2+2PE, SCREW; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Plating:- RoHS Compliant: Yes

RECTANGULAR CONN, RCPT, 2+2PE, SCREW; No. of Contacts:4Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84AC4283
Product Name Rectangular Conn, Rcpt, 2+2Pe, Screw; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - U237D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details