Belden Inc. GAN - Molded Female Cordset, Form A, Contacts: 2+PE (PE at 12 o'clock), without Protective Circuit or LED, 250 V | 10 A, IP67; PUR Grey, 3x0.75mm² (18AWG); cURus 2238 GAN21LU-A0U-603

Description
175301-803-A (DIN 436250-A): Single-Ended Female Cordset, Contacts: 2+PE (PE across cable outlet), without Protective Circuit or LED, 250 V | 10 A, IP67; Cable: PUR Grey, IEC, 3x0.75mm² (18AWG); cURus 2238
Datasheet
Description
175301-803-A (DIN 436250-A): Single-Ended Female Cordset, Contacts: 2+PE (PE across cable outlet), without Protective Circuit or LED, 250 V | 10 A, IP67; Cable: PUR Grey, IEC, 3x0.75mm² (18AWG); cURus 2238
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAN - Molded Female Cordset, Form A, Contacts: 2+PE (PE at 12 o'clock), without Protective Circuit or LED, 250 V | 10 A, IP67; PUR Grey, 3x0.75mm² (18AWG); cURus 2238 - GAN21LU-A0U-603 - Belden Inc.
St. Louis, MO, United States
GAN - Molded Female Cordset, Form A, Contacts: 2+PE (PE at 12 o'clock), without Protective Circuit or LED, 250 V | 10 A, IP67; PUR Grey, 3x0.75mm² (18AWG); cURus 2238
GAN21LU-A0U-603
GAN - Molded Female Cordset, Form A, Contacts: 2+PE (PE at 12 o'clock), without Protective Circuit or LED, 250 V | 10 A, IP67; PUR Grey, 3x0.75mm² (18AWG); cURus 2238 GAN21LU-A0U-603
175301-803-A (DIN 436250-A): Single-Ended Female Cordset, Contacts: 2+PE (PE across cable outlet), without Protective Circuit or LED, 250 V | 10 A, IP67; Cable: PUR Grey, IEC, 3x0.75mm² (18AWG); cURus 2238

175301-803-A (DIN 436250-A): Single-Ended Female Cordset, Contacts: 2+PE (PE across cable outlet), without Protective Circuit or LED, 250 V | 10 A, IP67; Cable: PUR Grey, IEC, 3x0.75mm² (18AWG); cURus 2238

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number GAN21LU-A0U-603
Product Name GAN - Molded Female Cordset, Form A, Contacts: 2+PE (PE at 12 o'clock), without Protective Circuit or LED, 250 V | 10 A, IP67; PUR Grey, 3x0.75mm² (18AWG); cURus 2238
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers