Belden Inc. GAN - Molded Female Cordset, Form A, Contacts: 2+PE (PE at 12 o'clock), without Protective Circuit or LED, 250 V | 10 A, IP67; PUR Grey, 3x0.75mm² (18AWG); cULus 2238 GAN210U-A0U-603

Description
175301-803-A (DIN 436250-A): Single-Ended Female Cordset, Contacts: 2+PE (PE across cable outlet), without Protective Circuit or LED, 250 V | 10 A, IP67; Cable: PUR Grey, IEC, 3x0.75mm² (18AWG); cULus 2238
Datasheet
Description
175301-803-A (DIN 436250-A): Single-Ended Female Cordset, Contacts: 2+PE (PE across cable outlet), without Protective Circuit or LED, 250 V | 10 A, IP67; Cable: PUR Grey, IEC, 3x0.75mm² (18AWG); cULus 2238
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAN - Molded Female Cordset, Form A, Contacts: 2+PE (PE at 12 o'clock), without Protective Circuit or LED, 250 V | 10 A, IP67; PUR Grey, 3x0.75mm² (18AWG); cULus 2238 - GAN210U-A0U-603 - Belden Inc.
St. Louis, MO, United States
GAN - Molded Female Cordset, Form A, Contacts: 2+PE (PE at 12 o'clock), without Protective Circuit or LED, 250 V | 10 A, IP67; PUR Grey, 3x0.75mm² (18AWG); cULus 2238
GAN210U-A0U-603
GAN - Molded Female Cordset, Form A, Contacts: 2+PE (PE at 12 o'clock), without Protective Circuit or LED, 250 V | 10 A, IP67; PUR Grey, 3x0.75mm² (18AWG); cULus 2238 GAN210U-A0U-603
175301-803-A (DIN 436250-A): Single-Ended Female Cordset, Contacts: 2+PE (PE across cable outlet), without Protective Circuit or LED, 250 V | 10 A, IP67; Cable: PUR Grey, IEC, 3x0.75mm² (18AWG); cULus 2238

175301-803-A (DIN 436250-A): Single-Ended Female Cordset, Contacts: 2+PE (PE across cable outlet), without Protective Circuit or LED, 250 V | 10 A, IP67; Cable: PUR Grey, IEC, 3x0.75mm² (18AWG); cULus 2238

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number GAN210U-A0U-603
Product Name GAN - Molded Female Cordset, Form A, Contacts: 2+PE (PE at 12 o'clock), without Protective Circuit or LED, 250 V | 10 A, IP67; PUR Grey, 3x0.75mm² (18AWG); cULus 2238
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-3M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details