Belden Inc. GAN - Molded Female Cordset, Form A, Contacts: 2, with Suppressor Diode (TVS) and YE LED, 24 V | 10 A, IP67; PVC Grey, 2x0.75mm² (18AWG); cURus 2238 GAN20LU-S24-618

Description
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2, with Suppressor Diode (TVS) and Yellow LED, 24 V | 10 A, IP67; Cable: PVC Grey, IEC, 2x0.75mm² (18AWG); cURus 2238
Datasheet
Description
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2, with Suppressor Diode (TVS) and Yellow LED, 24 V | 10 A, IP67; Cable: PVC Grey, IEC, 2x0.75mm² (18AWG); cURus 2238
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAN - Molded Female Cordset, Form A, Contacts: 2, with Suppressor Diode (TVS) and YE LED, 24 V | 10 A, IP67; PVC Grey, 2x0.75mm² (18AWG); cURus 2238 - GAN20LU-S24-618 - Belden Inc.
St. Louis, MO, United States
GAN - Molded Female Cordset, Form A, Contacts: 2, with Suppressor Diode (TVS) and YE LED, 24 V | 10 A, IP67; PVC Grey, 2x0.75mm² (18AWG); cURus 2238
GAN20LU-S24-618
GAN - Molded Female Cordset, Form A, Contacts: 2, with Suppressor Diode (TVS) and YE LED, 24 V | 10 A, IP67; PVC Grey, 2x0.75mm² (18AWG); cURus 2238 GAN20LU-S24-618
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2, with Suppressor Diode (TVS) and Yellow LED, 24 V | 10 A, IP67; Cable: PVC Grey, IEC, 2x0.75mm² (18AWG); cURus 2238

175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2, with Suppressor Diode (TVS) and Yellow LED, 24 V | 10 A, IP67; Cable: PVC Grey, IEC, 2x0.75mm² (18AWG); cURus 2238

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number GAN20LU-S24-618
Product Name GAN - Molded Female Cordset, Form A, Contacts: 2, with Suppressor Diode (TVS) and YE LED, 24 V | 10 A, IP67; PVC Grey, 2x0.75mm² (18AWG); cURus 2238
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12/M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Twisted Pair Cable - 040719-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SV-185-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Connecting cable - NEBB-M8G3-P-2.5-LE3 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M8x1 A-coded as per EN 61076-2-104
Standards / Certifications EN 61076-2-104 Wire colors and connection numbers as per EN 60947-5-2
View Details
2 suppliers