Belden Inc. GAN - Molded Female Cordset, Form A, Contacts: 2, with Suppressor Diode (TVS) and YE LED, 12 V | 10 A, IP67; PVC Grey, 2x0.75mm² (18AWG); cURus 2238 GAN20LU-S22-618

Description
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2, with Suppressor Diode (TVS) and Yellow LED, 12 V | 10 A, IP67; Cable: PVC Grey, IEC, 2x0.75mm² (18AWG); cURus 2238
Datasheet
Description
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2, with Suppressor Diode (TVS) and Yellow LED, 12 V | 10 A, IP67; Cable: PVC Grey, IEC, 2x0.75mm² (18AWG); cURus 2238
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAN - Molded Female Cordset, Form A, Contacts: 2, with Suppressor Diode (TVS) and YE LED, 12 V | 10 A, IP67; PVC Grey, 2x0.75mm² (18AWG); cURus 2238 - GAN20LU-S22-618 - Belden Inc.
St. Louis, MO, United States
GAN - Molded Female Cordset, Form A, Contacts: 2, with Suppressor Diode (TVS) and YE LED, 12 V | 10 A, IP67; PVC Grey, 2x0.75mm² (18AWG); cURus 2238
GAN20LU-S22-618
GAN - Molded Female Cordset, Form A, Contacts: 2, with Suppressor Diode (TVS) and YE LED, 12 V | 10 A, IP67; PVC Grey, 2x0.75mm² (18AWG); cURus 2238 GAN20LU-S22-618
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2, with Suppressor Diode (TVS) and Yellow LED, 12 V | 10 A, IP67; Cable: PVC Grey, IEC, 2x0.75mm² (18AWG); cURus 2238

175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2, with Suppressor Diode (TVS) and Yellow LED, 12 V | 10 A, IP67; Cable: PVC Grey, IEC, 2x0.75mm² (18AWG); cURus 2238

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number GAN20LU-S22-618
Product Name GAN - Molded Female Cordset, Form A, Contacts: 2, with Suppressor Diode (TVS) and YE LED, 12 V | 10 A, IP67; PVC Grey, 2x0.75mm² (18AWG); cURus 2238
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Overmolded Cable Assemblies // Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 1.64 ft (5 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details