Belden Inc. GAN - Molded Female Cordset, Form A, Contacts: 2, with Supressor Diode (TVS) and YE LED, 24 V | 10 A, IP67; PUR Grey, 2x0.75mm²; cURus 2238 GAN20LU-A0U-606

Description
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2, with Supressor Diode (TVS) and Yellow LED, 12 V | 10 A, IP67; Cable: PUR Grey, IEC, 2x0.75mm² (18AWG); cURus 2238
Datasheet
Description
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2, with Supressor Diode (TVS) and Yellow LED, 12 V | 10 A, IP67; Cable: PUR Grey, IEC, 2x0.75mm² (18AWG); cURus 2238
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAN - Molded Female Cordset, Form A, Contacts: 2, with Supressor Diode (TVS) and YE LED, 24 V | 10 A, IP67; PUR Grey, 2x0.75mm²; cURus 2238 - GAN20LU-A0U-606 - Belden Inc.
St. Louis, MO, United States
GAN - Molded Female Cordset, Form A, Contacts: 2, with Supressor Diode (TVS) and YE LED, 24 V | 10 A, IP67; PUR Grey, 2x0.75mm²; cURus 2238
GAN20LU-A0U-606
GAN - Molded Female Cordset, Form A, Contacts: 2, with Supressor Diode (TVS) and YE LED, 24 V | 10 A, IP67; PUR Grey, 2x0.75mm²; cURus 2238 GAN20LU-A0U-606
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2, with Supressor Diode (TVS) and Yellow LED, 12 V | 10 A, IP67; Cable: PUR Grey, IEC, 2x0.75mm² (18AWG); cURus 2238

175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2, with Supressor Diode (TVS) and Yellow LED, 12 V | 10 A, IP67; Cable: PUR Grey, IEC, 2x0.75mm² (18AWG); cURus 2238

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number GAN20LU-A0U-606
Product Name GAN - Molded Female Cordset, Form A, Contacts: 2, with Supressor Diode (TVS) and YE LED, 24 V | 10 A, IP67; PUR Grey, 2x0.75mm²; cURus 2238
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details
Cable Assembly - 6445A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Motor cable - NEBM-S1G15-E-15-Q7-LE6 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details