Belden Inc. GAN - Molded Female Cordset, Form A, Contacts: 2, without Protective Circuit or LED, 50 V | 10 A, IP67; PUR Grey, 2x0.75mm²; cULus 2238 GAN200U-A0U-606

Description
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2, without Protective Circuit or LED, 50 V | 10 A, IP67; Cable: PUR Grey, IEC, 2x0.75mm² (18AWG); cULus 2238
Datasheet
Description
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2, without Protective Circuit or LED, 50 V | 10 A, IP67; Cable: PUR Grey, IEC, 2x0.75mm² (18AWG); cULus 2238
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GAN - Molded Female Cordset, Form A, Contacts: 2, without Protective Circuit or LED, 50 V | 10 A, IP67; PUR Grey, 2x0.75mm²; cULus 2238 - GAN200U-A0U-606 - Belden Inc.
St. Louis, MO, United States
GAN - Molded Female Cordset, Form A, Contacts: 2, without Protective Circuit or LED, 50 V | 10 A, IP67; PUR Grey, 2x0.75mm²; cULus 2238
GAN200U-A0U-606
GAN - Molded Female Cordset, Form A, Contacts: 2, without Protective Circuit or LED, 50 V | 10 A, IP67; PUR Grey, 2x0.75mm²; cULus 2238 GAN200U-A0U-606
175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2, without Protective Circuit or LED, 50 V | 10 A, IP67; Cable: PUR Grey, IEC, 2x0.75mm² (18AWG); cULus 2238

175301-803-A (DIN 43650-A): Single-Ended Female Cordset, Contacts: 2, without Protective Circuit or LED, 50 V | 10 A, IP67; Cable: PUR Grey, IEC, 2x0.75mm² (18AWG); cULus 2238

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number GAN200U-A0U-606
Product Name GAN - Molded Female Cordset, Form A, Contacts: 2, without Protective Circuit or LED, 50 V | 10 A, IP67; PUR Grey, 2x0.75mm²; cULus 2238
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-10M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Flexible Test Cable, 18.0 GHz, 78.7″ - ULC-2M-SMSM+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details