Belden Inc. Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø1.9mm 18f SM OS2 G.652.D & G.657.A1. GAAG818

Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 1.9mm with 18 fibers (3t x 6f) SM OS2 G.652.D & G.657.A1.
Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 1.9mm with 18 fibers (3t x 6f) SM OS2 G.652.D & G.657.A1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GAAG818 is an outdoor dry core (ADSS) optical fiber Multi Loose Tube cable designed for self-supporting applications. It features a construction of aramid yarns as strength members and a polyethylene outer jacket, ensuring durability and resistance to environmental factors. The cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 18 single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1. This cable is suitable for outdoor installations, particularly between poles with a maximum span of 150 meters. It has a low initial sag of 1% at 20°C and is designed to withstand a range of temperatures from -30 °C to +70 °C. The cable's optical characteristics include maximum attenuation rates of 0.39 dB/km at 1310 nm, 0.24 dB/km at 1550 nm, and 0.29 dB/km at 1625 nm. The GAAG818 also meets various mechanical standards, with a minimum bend radius of 206 mm for both installation and operation, and tensile strength ratings of 2550 N for short-term installation and 850 N for long-term operation. The cable is water-blocked and features UV protection, making it suitable for various outdoor applications.

Datasheet Summary
Powered by GS/AI

The GAAG818 is an outdoor dry core (ADSS) optical fiber Multi Loose Tube cable designed for self-supporting applications. It features a construction of aramid yarns as strength members and a polyethylene outer jacket, ensuring durability and resistance to environmental factors. The cable consists of six tubes, each with a diameter of 1.9mm, containing a total of 18 single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1. This cable is suitable for outdoor installations, particularly between poles with a maximum span of 150 meters. It has a low initial sag of 1% at 20°C and is designed to withstand a range of temperatures from -30 °C to +70 °C. The cable's optical characteristics include maximum attenuation rates of 0.39 dB/km at 1310 nm, 0.24 dB/km at 1550 nm, and 0.29 dB/km at 1625 nm. The GAAG818 also meets various mechanical standards, with a minimum bend radius of 206 mm for both installation and operation, and tensile strength ratings of 2550 N for short-term installation and 850 N for long-term operation. The cable is water-blocked and features UV protection, making it suitable for various outdoor applications.

Suppliers

Company
Product
Description
Supplier Links
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø1.9mm 18f SM OS2 G.652.D & G.657.A1. - GAAG818 - Belden Inc.
St. Louis, MO, United States
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø1.9mm 18f SM OS2 G.652.D & G.657.A1.
GAAG818
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø1.9mm 18f SM OS2 G.652.D & G.657.A1. GAAG818
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 1.9mm with 18 fibers (3t x 6f) SM OS2 G.652.D & G.657.A1.

Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 1.9mm with 18 fibers (3t x 6f) SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GAAG818
Product Name Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø1.9mm 18f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.1071 lbs/ft (0.1594 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PM Optical Fiber, Bow-Tie, 1550-1650 nm, 0.14-0.18 NA. - F-HB1500 - Newport MKS
Specs
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1400 to 0.1800
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details