Belden Inc. Outdoor (ADSS) OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 132f SM OS2 G.657.A2. GAAFF32

Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 12 tubes with a diameter of 2.5mm with 132 fibers (11t x 12f) SM OS2 G.657.A2.
Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 12 tubes with a diameter of 2.5mm with 132 fibers (11t x 12f) SM OS2 G.657.A2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GAAFF32 is an outdoor dry core (ADSS) optical fiber Multi Loose Tube cable designed for self-supporting applications. It features a construction of 12 tubes, each with a diameter of 2.5mm, containing a total of 132 single-mode fibers compliant with OS2 G.657.A2 standards. The cable utilizes aramid yarns as strength members and has a polyethylene outer jacket, providing durability and resistance to environmental factors. This cable is suitable for outdoor installations, particularly between poles with a maximum span of 150 meters. It has a low initial sag of 1% at 20¬8C and is designed to withstand a range of temperatures from -30 ¬8C to +70 ¬8C. The cable's optical characteristics include a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The GAAFF32 is water-blocked and features a central strength member made of GRP, ensuring reliability in various conditions. It meets several standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS 2 and REACH regulations. The cable is also UV resistant, making it suitable for prolonged outdoor exposure.

Datasheet Summary
Powered by GS/AI

The GAAFF32 is an outdoor dry core (ADSS) optical fiber Multi Loose Tube cable designed for self-supporting applications. It features a construction of 12 tubes, each with a diameter of 2.5mm, containing a total of 132 single-mode fibers compliant with OS2 G.657.A2 standards. The cable utilizes aramid yarns as strength members and has a polyethylene outer jacket, providing durability and resistance to environmental factors. This cable is suitable for outdoor installations, particularly between poles with a maximum span of 150 meters. It has a low initial sag of 1% at 20¬8C and is designed to withstand a range of temperatures from -30 ¬8C to +70 ¬8C. The cable's optical characteristics include a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The GAAFF32 is water-blocked and features a central strength member made of GRP, ensuring reliability in various conditions. It meets several standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS 2 and REACH regulations. The cable is also UV resistant, making it suitable for prolonged outdoor exposure.

Suppliers

Company
Product
Description
Supplier Links
Outdoor (ADSS) OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 132f SM OS2 G.657.A2. - GAAFF32 - Belden Inc.
St. Louis, MO, United States
Outdoor (ADSS) OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 132f SM OS2 G.657.A2.
GAAFF32
Outdoor (ADSS) OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 132f SM OS2 G.657.A2. GAAFF32
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 12 tubes with a diameter of 2.5mm with 132 fibers (11t x 12f) SM OS2 G.657.A2.

Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 12 tubes with a diameter of 2.5mm with 132 fibers (11t x 12f) SM OS2 G.657.A2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GAAFF32
Product Name Outdoor (ADSS) OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 132f SM OS2 G.657.A2.
Cable Weight 0.2857 lbs/ft (0.4252 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00003 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 633nm, F-SV-C, 3m, FC/APC Connectors. - F-SV-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 4.3 µm (0.1693 mils)
Connector Type FC/APC Narrow Key
View Details