Belden Inc. Outdoor (ADSS) OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 72f MM OM4. GAAFE72

Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 12 tubes with a diameter of 2.5mm with 72 fibers (12t x 6f) MM OM4.
Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 12 tubes with a diameter of 2.5mm with 72 fibers (12t x 6f) MM OM4.
Datasheet
Datasheet Summary
Powered by GS/AI

The GAAFE72 is an outdoor dry core optical fiber cable designed for all dielectric self-supporting (ADSS) applications. It features a multi loose tube construction with 12 tubes, each having a diameter of 2.5mm, accommodating a total of 72 multimode OM4 fibers arranged as 12 tubes with 6 fibers each. The cable is reinforced with aramid yarns for strength and has a polyethylene outer jacket, providing durability and protection against environmental factors. This cable is suitable for outdoor installations, particularly between poles with a maximum span of 150 meters. It has a low initial sag of 1% at 20¬8C and is designed to withstand a range of temperatures from -30 ¬8C to +70 ¬8C. The cable's optical characteristics include a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. The GAAFE72 also meets various standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS regulations. Its construction allows for water blocking, ensuring reliable performance in wet conditions. The cable's weight is 192 kg/km, and it has specified tensile strength and crush resistance ratings, making it suitable for demanding outdoor environments.

Datasheet Summary
Powered by GS/AI

The GAAFE72 is an outdoor dry core optical fiber cable designed for all dielectric self-supporting (ADSS) applications. It features a multi loose tube construction with 12 tubes, each having a diameter of 2.5mm, accommodating a total of 72 multimode OM4 fibers arranged as 12 tubes with 6 fibers each. The cable is reinforced with aramid yarns for strength and has a polyethylene outer jacket, providing durability and protection against environmental factors. This cable is suitable for outdoor installations, particularly between poles with a maximum span of 150 meters. It has a low initial sag of 1% at 20¬8C and is designed to withstand a range of temperatures from -30 ¬8C to +70 ¬8C. The cable's optical characteristics include a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. The GAAFE72 also meets various standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS regulations. Its construction allows for water blocking, ensuring reliable performance in wet conditions. The cable's weight is 192 kg/km, and it has specified tensile strength and crush resistance ratings, making it suitable for demanding outdoor environments.

Suppliers

Company
Product
Description
Supplier Links
Outdoor (ADSS) OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 72f MM OM4. - GAAFE72 - Belden Inc.
St. Louis, MO, United States
Outdoor (ADSS) OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 72f MM OM4.
GAAFE72
Outdoor (ADSS) OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 72f MM OM4. GAAFE72
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 12 tubes with a diameter of 2.5mm with 72 fibers (12t x 6f) MM OM4.

Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 12 tubes with a diameter of 2.5mm with 72 fibers (12t x 6f) MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GAAFE72
Product Name Outdoor (ADSS) OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 72f MM OM4.
Cable Weight 0.2857 lbs/ft (0.4252 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 400 µm Core - F-MBC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 400 µm (15.75 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-F-M4-2-R2 - Festo Corporation
Specs
Core Size 1300 µm (51.18 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00020 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details