Belden Inc. Outdoor (ADSS) OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 108f MM OM4. GAAFE08

Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 12 tubes with a diameter of 2.5mm with 108 fibers (9t x 12f)MM OM4.
Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 12 tubes with a diameter of 2.5mm with 108 fibers (9t x 12f)MM OM4.
Datasheet
Datasheet Summary
Powered by GS/AI

The GAAFE08 is an outdoor dry core optical fiber Multi Loose Tube cable designed for all dielectric self-supporting applications. It features a construction of 12 tubes, each with a diameter of 2.5mm, housing a total of 108 fibers configured as 9 tubes with 12 fibers each, compliant with OM4 specifications. The cable is reinforced with aramid yarns for strength and has a polyethylene outer jacket, providing durability and protection against environmental factors. This cable is suitable for installation between poles with a maximum span of 150 meters and has an initial sag of 1% at 20¬8C. It is water-tight and incorporates water-blocking aramid yarns and tape, ensuring reliable performance in outdoor conditions. The cable supports a maximum tensile strength of 3600 N during installation and 1200 N during operation, with crush resistance ratings of 15 kN/m and 7.5 kN/m for short-term and long-term use, respectively. The operating temperature range is from -30 ¬8C to +70 ¬8C, making it versatile for various climates. The cable meets several standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS 2 and REACH regulations. Its optical characteristics include a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm, indicating efficient signal transmission.

Datasheet Summary
Powered by GS/AI

The GAAFE08 is an outdoor dry core optical fiber Multi Loose Tube cable designed for all dielectric self-supporting applications. It features a construction of 12 tubes, each with a diameter of 2.5mm, housing a total of 108 fibers configured as 9 tubes with 12 fibers each, compliant with OM4 specifications. The cable is reinforced with aramid yarns for strength and has a polyethylene outer jacket, providing durability and protection against environmental factors. This cable is suitable for installation between poles with a maximum span of 150 meters and has an initial sag of 1% at 20¬8C. It is water-tight and incorporates water-blocking aramid yarns and tape, ensuring reliable performance in outdoor conditions. The cable supports a maximum tensile strength of 3600 N during installation and 1200 N during operation, with crush resistance ratings of 15 kN/m and 7.5 kN/m for short-term and long-term use, respectively. The operating temperature range is from -30 ¬8C to +70 ¬8C, making it versatile for various climates. The cable meets several standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS 2 and REACH regulations. Its optical characteristics include a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm, indicating efficient signal transmission.

Suppliers

Company
Product
Description
Supplier Links
Outdoor (ADSS) OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 108f MM OM4. - GAAFE08 - Belden Inc.
St. Louis, MO, United States
Outdoor (ADSS) OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 108f MM OM4.
GAAFE08
Outdoor (ADSS) OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 108f MM OM4. GAAFE08
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 12 tubes with a diameter of 2.5mm with 108 fibers (9t x 12f)MM OM4.

Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 12 tubes with a diameter of 2.5mm with 108 fibers (9t x 12f)MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GAAFE08
Product Name Outdoor (ADSS) OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 108f MM OM4.
Cable Weight 0.2857 lbs/ft (0.4252 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Singlemode, F-SBC, 1310/1550 nm, 1 m, FC/UPC - F-SBC-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
QSFP DD 200G AOC - FODDD43P00001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details