Belden Inc. Outdoor (ADSS) OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 108f SM OS2 G.652.D & G.657.A1. GAAF808

Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 12 tubes with a diameter of 2.5mm with 108 fibers (9t x 12f)SM OS2 G.652.D & G.657.A1.
Datasheet
Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 12 tubes with a diameter of 2.5mm with 108 fibers (9t x 12f)SM OS2 G.652.D & G.657.A1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor (ADSS) OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 108f SM OS2 G.652.D & G.657.A1. - GAAF808 - Belden Inc.
St. Louis, MO, United States
Outdoor (ADSS) OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 108f SM OS2 G.652.D & G.657.A1.
GAAF808
Outdoor (ADSS) OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 108f SM OS2 G.652.D & G.657.A1. GAAF808
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 12 tubes with a diameter of 2.5mm with 108 fibers (9t x 12f)SM OS2 G.652.D & G.657.A1.

Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 12 tubes with a diameter of 2.5mm with 108 fibers (9t x 12f)SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GAAF808
Product Name Outdoor (ADSS) OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 108f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.2857 lbs/ft (0.4252 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Singlemode, Bend Insensitive, 1550 nm, Pure Silica Core - F-SM1500SC-7/125 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 nm (15500 Å)
Numerical Aperture 0.1700
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00025 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details