Belden Inc. Outdoor (ADSS) OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 120f MM OM1. GAAF120

Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 12 tubes with a diameter of 2.5mm with 120 fibers (10t x 12f) MM OM1.
Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 12 tubes with a diameter of 2.5mm with 120 fibers (10t x 12f) MM OM1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GAAF120 is an outdoor dry core optical fiber Multi Loose Tube cable designed for all dielectric self-supporting applications. It features a construction of 12 tubes, each with a diameter of 2.5mm, accommodating a total of 120 multimode OM1 fibers arranged in a 10t x 12f configuration. The cable is reinforced with aramid yarns for strength and has a polyethylene outer jacket, providing durability and environmental protection. This cable is suitable for outdoor installations, particularly between poles with a maximum span of 150 meters. It has a low initial sag of 1% at 20¬8C and is designed to withstand a range of environmental conditions, with an operating temperature range of -30 ¬8C to +70 ¬8C. The cable also features waterblocking capabilities and is compliant with various standards, including IEC 60794 and ISO/IEC 11801-1. Optical performance includes a maximum attenuation of 0.9 dB/km at 1300 nm and 3.4 dB/km at 850 nm. The cable's construction allows for a minimum bend radius of 340 mm for both installation and operation, and it can handle a maximum tensile strength of 3600 N during installation and 1200 N during operation. This product is suitable for engineers seeking a reliable and robust solution for outdoor fiber optic installations.

Datasheet Summary
Powered by GS/AI

The GAAF120 is an outdoor dry core optical fiber Multi Loose Tube cable designed for all dielectric self-supporting applications. It features a construction of 12 tubes, each with a diameter of 2.5mm, accommodating a total of 120 multimode OM1 fibers arranged in a 10t x 12f configuration. The cable is reinforced with aramid yarns for strength and has a polyethylene outer jacket, providing durability and environmental protection. This cable is suitable for outdoor installations, particularly between poles with a maximum span of 150 meters. It has a low initial sag of 1% at 20¬8C and is designed to withstand a range of environmental conditions, with an operating temperature range of -30 ¬8C to +70 ¬8C. The cable also features waterblocking capabilities and is compliant with various standards, including IEC 60794 and ISO/IEC 11801-1. Optical performance includes a maximum attenuation of 0.9 dB/km at 1300 nm and 3.4 dB/km at 850 nm. The cable's construction allows for a minimum bend radius of 340 mm for both installation and operation, and it can handle a maximum tensile strength of 3600 N during installation and 1200 N during operation. This product is suitable for engineers seeking a reliable and robust solution for outdoor fiber optic installations.

Suppliers

Company
Product
Description
Supplier Links
Outdoor (ADSS) OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 120f MM OM1. - GAAF120 - Belden Inc.
St. Louis, MO, United States
Outdoor (ADSS) OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 120f MM OM1.
GAAF120
Outdoor (ADSS) OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 120f MM OM1. GAAF120
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 12 tubes with a diameter of 2.5mm with 120 fibers (10t x 12f) MM OM1.

Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 12 tubes with a diameter of 2.5mm with 120 fibers (10t x 12f) MM OM1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GAAF120
Product Name Outdoor (ADSS) OFC MLT: ARAMID + PE with 12 Tubes of Ø2.5mm 120f MM OM1.
Cable Weight 0.2857 lbs/ft (0.4252 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photonic Crystal Fiber, Endlessly Singlemode, 5 µm Core, PM - F-SM5-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5 µm (0.1969 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00015 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details