Belden Inc. Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 72f SM OS2 G.657.B3. GAADI72

Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 72 fibers (6t x 12f) SM OS2 G.657.B3.
Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 72 fibers (6t x 12f) SM OS2 G.657.B3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GAADI72 is an outdoor dry core optical fiber Multi Loose Tube cable designed for all dielectric self-supporting (ADSS) applications. It features a construction of six tubes, each with a diameter of 2.5mm, containing a total of 72 single-mode fibers compliant with G.657.B3 standards. The cable is reinforced with aramid yarns for strength and has a polyethylene outer jacket, providing durability and protection against environmental factors. This cable is suitable for installation between poles with a maximum span of 150 meters and has an initial sag of 1% at 20¬8C. It is water-tight, utilizing waterblocking aramid yarns and tape, and has a bulk weight of 99 kg/km. The optical characteristics include a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The GAADI72 can operate within a temperature range of -30 ¬8C to +70 ¬8C and is compliant with various standards, including IEC 60794 and ISO/IEC 11801-1. It is also UV resistant, making it suitable for outdoor installations.

Datasheet Summary
Powered by GS/AI

The GAADI72 is an outdoor dry core optical fiber Multi Loose Tube cable designed for all dielectric self-supporting (ADSS) applications. It features a construction of six tubes, each with a diameter of 2.5mm, containing a total of 72 single-mode fibers compliant with G.657.B3 standards. The cable is reinforced with aramid yarns for strength and has a polyethylene outer jacket, providing durability and protection against environmental factors. This cable is suitable for installation between poles with a maximum span of 150 meters and has an initial sag of 1% at 20¬8C. It is water-tight, utilizing waterblocking aramid yarns and tape, and has a bulk weight of 99 kg/km. The optical characteristics include a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The GAADI72 can operate within a temperature range of -30 ¬8C to +70 ¬8C and is compliant with various standards, including IEC 60794 and ISO/IEC 11801-1. It is also UV resistant, making it suitable for outdoor installations.

Suppliers

Company
Product
Description
Supplier Links
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 72f SM OS2 G.657.B3. - GAADI72 - Belden Inc.
St. Louis, MO, United States
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 72f SM OS2 G.657.B3.
GAADI72
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 72f SM OS2 G.657.B3. GAADI72
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 72 fibers (6t x 12f) SM OS2 G.657.B3.

Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 72 fibers (6t x 12f) SM OS2 G.657.B3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GAADI72
Product Name Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 72f SM OS2 G.657.B3.
Cable Weight 0.1473 lbs/ft (0.2192 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 200 µm Core. - F-MBB - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details