Belden Inc. Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 48f SM OS2 G.657.A2. GAADF48

Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 48 fibers (4t x 12f) SM OS2 G.657.A2.
Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 48 fibers (4t x 12f) SM OS2 G.657.A2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GAADF48 is an outdoor dry core (ADSS) optical fiber cable designed for multi loose tube applications. It features a construction of aramid yarns as strength members and a polyethylene outer jacket, providing all-dielectric and self-supporting properties. The cable consists of six tubes, each with a diameter of 2.5mm, accommodating a total of 48 single-mode fibers (4 tubes with 12 fibers each) compliant with G.657.A2 standards. This cable is suitable for outdoor installations, particularly between poles with a maximum span of 150 meters, and has an initial sag of 1% at 20¬8C. The optical characteristics include a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The cable is designed to withstand a temperature range from -30 ¬8C to +70 ¬8C for operation and -5 ¬8C to +50 ¬8C for installation. Mechanical specifications indicate a minimum bend radius of 244 mm for both installation and operation, with a maximum tensile strength of 2850 N during installation and 950 N during operation. The cable is water-blocked and features a single jacket that is non-armored, with a bulk weight of 99 kg/km. Compliance with various standards, including IEC 60794 and RoHS, ensures its reliability for outdoor applications.

Datasheet Summary
Powered by GS/AI

The GAADF48 is an outdoor dry core (ADSS) optical fiber cable designed for multi loose tube applications. It features a construction of aramid yarns as strength members and a polyethylene outer jacket, providing all-dielectric and self-supporting properties. The cable consists of six tubes, each with a diameter of 2.5mm, accommodating a total of 48 single-mode fibers (4 tubes with 12 fibers each) compliant with G.657.A2 standards. This cable is suitable for outdoor installations, particularly between poles with a maximum span of 150 meters, and has an initial sag of 1% at 20¬8C. The optical characteristics include a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The cable is designed to withstand a temperature range from -30 ¬8C to +70 ¬8C for operation and -5 ¬8C to +50 ¬8C for installation. Mechanical specifications indicate a minimum bend radius of 244 mm for both installation and operation, with a maximum tensile strength of 2850 N during installation and 950 N during operation. The cable is water-blocked and features a single jacket that is non-armored, with a bulk weight of 99 kg/km. Compliance with various standards, including IEC 60794 and RoHS, ensures its reliability for outdoor applications.

Suppliers

Company
Product
Description
Supplier Links
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 48f SM OS2 G.657.A2. - GAADF48 - Belden Inc.
St. Louis, MO, United States
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 48f SM OS2 G.657.A2.
GAADF48
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 48f SM OS2 G.657.A2. GAADF48
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 48 fibers (4t x 12f) SM OS2 G.657.A2.

Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 48 fibers (4t x 12f) SM OS2 G.657.A2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GAADF48
Product Name Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 48f SM OS2 G.657.A2.
Cable Weight 0.1473 lbs/ft (0.2192 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 10m, FC/APC Connectors. - F-SMF-28-C-10FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC/APC Narrow Key
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00007 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details