Belden Inc. Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 40f SM OS2 G.652.D & G.657.A1. GAAD840

Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 40 fibers (5t x 8f) SM OS2 G.652.D & G.657.A1.
Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 40 fibers (5t x 8f) SM OS2 G.652.D & G.657.A1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GAAD840 is an outdoor dry core (ADSS) optical fiber Multi Loose Tube cable designed for self-supporting applications. It features a construction of aramid yarns as strength members and a polyethylene outer jacket, making it suitable for outdoor environments. The cable consists of six tubes, each with a diameter of 2.5mm, containing a total of 40 single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1. This cable is engineered for installation between poles with a maximum span of 150 meters, exhibiting an initial sag of 1% at 20¬8C. It has a bulk weight of 99 kg/km and is water-blocked with aramid yarns and tape to ensure protection against moisture. The optical characteristics include a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm. The GAAD840 is rated for a temperature range of -30 ¬8C to +70 ¬8C for operation and storage, with installation temperatures between -5 ¬8C and +50 ¬8C. It complies with various standards, including IEC 60794 and RoHS 2, and offers UV protection. The cable is non-armored and features a single jacket with a nominal diameter of 12.2 mm.

Datasheet Summary
Powered by GS/AI

The GAAD840 is an outdoor dry core (ADSS) optical fiber Multi Loose Tube cable designed for self-supporting applications. It features a construction of aramid yarns as strength members and a polyethylene outer jacket, making it suitable for outdoor environments. The cable consists of six tubes, each with a diameter of 2.5mm, containing a total of 40 single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1. This cable is engineered for installation between poles with a maximum span of 150 meters, exhibiting an initial sag of 1% at 20¬8C. It has a bulk weight of 99 kg/km and is water-blocked with aramid yarns and tape to ensure protection against moisture. The optical characteristics include a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm. The GAAD840 is rated for a temperature range of -30 ¬8C to +70 ¬8C for operation and storage, with installation temperatures between -5 ¬8C and +50 ¬8C. It complies with various standards, including IEC 60794 and RoHS 2, and offers UV protection. The cable is non-armored and features a single jacket with a nominal diameter of 12.2 mm.

Suppliers

Company
Product
Description
Supplier Links
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 40f SM OS2 G.652.D & G.657.A1. - GAAD840 - Belden Inc.
St. Louis, MO, United States
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 40f SM OS2 G.652.D & G.657.A1.
GAAD840
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 40f SM OS2 G.652.D & G.657.A1. GAAD840
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 40 fibers (5t x 8f) SM OS2 G.652.D & G.657.A1.

Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 40 fibers (5t x 8f) SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GAAD840
Product Name Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 40f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.1473 lbs/ft (0.2192 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Bow-Tie Polarization Maintaining Fiber, 780-830 nm, 0.14-0.18 NA. - F-HB750 - Newport MKS
Specs
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 780 to 830 nm (7800 to 8300 Å)
Numerical Aperture 0.1400 to 0.1800
View Details