Belden Inc. Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 8f SM OS2 G.652.D & G.657.A1. GAAD808

Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 8 fibers (1t x 8f) SM OS2 G.652.D & G.657.A1.
Description
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 8 fibers (1t x 8f) SM OS2 G.652.D & G.657.A1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GAAD808 is an outdoor dry core optical fiber Multi Loose Tube cable designed for all dielectric self-supporting (ADSS) applications. It features a construction with aramid yarns as strength members and a polyethylene outer jacket, ensuring durability and resistance to environmental factors. The cable consists of six tubes, each with a diameter of 2.5mm, containing a total of eight single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1. This cable is suitable for outdoor installations, particularly between poles with a maximum span of 150 meters, and has an initial sag of 1% at 20¬8C. It is designed to withstand a range of mechanical stresses, with a maximum tensile strength of 2850 N during installation and 950 N during operation. The cable also offers water-blocking capabilities and is rated for a temperature range of -30 ¬8C to +70 ¬8C for both operation and storage. Optical performance includes a maximum attenuation of 0.39 dB/km at 1310 nm, 0.24 dB/km at 1550 nm, and 0.29 dB/km at 1625 nm. The cable is compliant with various standards, including IEC 60794 and RoHS 2, and provides UV protection. This product is suitable for engineers seeking a reliable outdoor fiber optic solution with robust performance characteristics.

Datasheet Summary
Powered by GS/AI

The GAAD808 is an outdoor dry core optical fiber Multi Loose Tube cable designed for all dielectric self-supporting (ADSS) applications. It features a construction with aramid yarns as strength members and a polyethylene outer jacket, ensuring durability and resistance to environmental factors. The cable consists of six tubes, each with a diameter of 2.5mm, containing a total of eight single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1. This cable is suitable for outdoor installations, particularly between poles with a maximum span of 150 meters, and has an initial sag of 1% at 20¬8C. It is designed to withstand a range of mechanical stresses, with a maximum tensile strength of 2850 N during installation and 950 N during operation. The cable also offers water-blocking capabilities and is rated for a temperature range of -30 ¬8C to +70 ¬8C for both operation and storage. Optical performance includes a maximum attenuation of 0.39 dB/km at 1310 nm, 0.24 dB/km at 1550 nm, and 0.29 dB/km at 1625 nm. The cable is compliant with various standards, including IEC 60794 and RoHS 2, and provides UV protection. This product is suitable for engineers seeking a reliable outdoor fiber optic solution with robust performance characteristics.

Suppliers

Company
Product
Description
Supplier Links
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 8f SM OS2 G.652.D & G.657.A1. - GAAD808 - Belden Inc.
St. Louis, MO, United States
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 8f SM OS2 G.652.D & G.657.A1.
GAAD808
Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 8f SM OS2 G.652.D & G.657.A1. GAAD808
Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 8 fibers (1t x 8f) SM OS2 G.652.D & G.657.A1.

Outdoor dry core (ADSS) optical fiber Multi Loose Tube cable with aramid yarns as strength member and polyethylene outer jacket. Product feature: This cable has all dielectric and self-supporting properties. Existing out of 6 tubes with a diameter of 2.5mm with 8 fibers (1t x 8f) SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GAAD808
Product Name Outdoor (ADSS) OFC MLT: ARAMID + PE with 6 Tubes of Ø2.5mm 8f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.1473 lbs/ft (0.2192 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photonic Crystal Fiber, Endlessly Singlemode, 20 µm Core - F-SM20 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 19.9 µm (0.7835 mils)
Wavelength 600 nm (6000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00017 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details