Hirschmann™, A BELDEN BRAND Rectangular Connector, Socket, 4 Position, Solder; No. Of Contacts Hirschmann G4W1F BLACK

Description
RECTANGULAR CONNECTOR, SOCKET, 4 POSITION, SOLDER; No. of Contacts:4Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONNECTOR, SOCKET, 4 POSITION, SOLDER; No. of Contacts:4Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector, Socket, 4 Position, Solder; No. Of Contacts Hirschmann - 67K9170 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, Socket, 4 Position, Solder; No. Of Contacts Hirschmann
67K9170
Rectangular Connector, Socket, 4 Position, Solder; No. Of Contacts Hirschmann 67K9170
RECTANGULAR CONNECTOR, SOCKET, 4 POSITION, SOLDER; No. of Contacts:4Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

RECTANGULAR CONNECTOR, SOCKET, 4 POSITION, SOLDER; No. of Contacts:4Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67K9170
Product Name Rectangular Connector, Socket, 4 Position, Solder; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details