Hirschmann™, A BELDEN BRAND Rectangular Power Connector, Plug, 4 Position; No. Of Contacts Hirschmann G4A5M

Description
RECTANGULAR POWER CONNECTOR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR POWER CONNECTOR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connector, Plug, 4 Position; No. Of Contacts Hirschmann - 67K9164 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Plug, 4 Position; No. Of Contacts Hirschmann
67K9164
Rectangular Power Connector, Plug, 4 Position; No. Of Contacts Hirschmann 67K9164
RECTANGULAR POWER CONNECTOR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

RECTANGULAR POWER CONNECTOR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Product Range:-; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67K9164
Product Name Rectangular Power Connector, Plug, 4 Position; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Mini Banana Plug - 9213 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details