Hirschmann™, A BELDEN BRAND Rectangular Conn, Rcpt, 4Pos, Solder; No. Of Contacts Hirschmann G 4 KW 1 F

Description
RECTANGULAR CONN, RCPT, 4POS, SOLDER; No. of Contacts:4Contacts; Product Range:G Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONN, RCPT, 4POS, SOLDER; No. of Contacts:4Contacts; Product Range:G Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Rcpt, 4Pos, Solder; No. Of Contacts Hirschmann - 11X7363 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Rcpt, 4Pos, Solder; No. Of Contacts Hirschmann
11X7363
Rectangular Conn, Rcpt, 4Pos, Solder; No. Of Contacts Hirschmann 11X7363
RECTANGULAR CONN, RCPT, 4POS, SOLDER; No. of Contacts:4Contacts; Product Range:G Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:- RoHS Compliant: Yes

RECTANGULAR CONN, RCPT, 4POS, SOLDER; No. of Contacts:4Contacts; Product Range:G Series; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; No. of Rows:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X7363
Product Name Rectangular Conn, Rcpt, 4Pos, Solder; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details