RECTANGULAR CONN, PLUG, 4POS, SOLDER; No. of Contacts:4Contacts; Product Range:G Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 11X7361 |
| Product Name | Rectangular Conn, Plug, 4Pos, Solder; No. Of Contacts Hirschmann |
| Connector Type | Rectangular Connectors, Heavy Duty |