Hirschmann™, A BELDEN BRAND Rectangular Conn, Plug, 4Pos, Solder; No. Of Contacts Hirschmann G 4 A 5 M BLACK

Description
RECTANGULAR CONN, PLUG, 4POS, SOLDER; No. of Contacts:4Contacts; Product Range:G Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONN, PLUG, 4POS, SOLDER; No. of Contacts:4Contacts; Product Range:G Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Conn, Plug, 4Pos, Solder; No. Of Contacts Hirschmann - 11X7360 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Plug, 4Pos, Solder; No. Of Contacts Hirschmann
11X7360
Rectangular Conn, Plug, 4Pos, Solder; No. Of Contacts Hirschmann 11X7360
RECTANGULAR CONN, PLUG, 4POS, SOLDER; No. of Contacts:4Contacts; Product Range:G Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes

RECTANGULAR CONN, PLUG, 4POS, SOLDER; No. of Contacts:4Contacts; Product Range:G Series; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X7360
Product Name Rectangular Conn, Plug, 4Pos, Solder; No. Of Contacts Hirschmann
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Connector - 8926 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (M) St. Connector for RG316 Cable - ET-NMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details