Belden Inc. WALL-BOX, CONSOLIDATION WORKSTATION SPLICE OS2 FWSWBF02SC

Description
FX WALL-BOX FIELD-TERM, 2-PORTS, OS2, SC/UPC, BLUE ADAPTERS
Description
FX WALL-BOX FIELD-TERM, 2-PORTS, OS2, SC/UPC, BLUE ADAPTERS
Datasheet
Datasheet Summary
Powered by GS/AI

The FWSWBF02SC is a wall box designed for indoor use, specifically for fiber optic applications such as FiberExpress Ultra Solutions, backbone installations, telecommunications rooms, and workstation areas. It features a compact design with dimensions of 0.394 inches in height, 3.385 inches in width, and 3.385 inches in depth. The wall box has a maximum capacity for two SC simplex adapters and includes blue SC/UPC adapters. Constructed from UL94V-0 rated plastic and metal, the product is built to withstand operating temperatures ranging from -10¬8C to 60¬8C and storage temperatures from -10¬8C to 75¬8C. It is packaged individually in a Korrvu box for protection during transport. The wall box is compliant with relevant environmental standards, making it suitable for various installation environments.

Datasheet Summary
Powered by GS/AI

The FWSWBF02SC is a wall box designed for indoor use, specifically for fiber optic applications such as FiberExpress Ultra Solutions, backbone installations, telecommunications rooms, and workstation areas. It features a compact design with dimensions of 0.394 inches in height, 3.385 inches in width, and 3.385 inches in depth. The wall box has a maximum capacity for two SC simplex adapters and includes blue SC/UPC adapters. Constructed from UL94V-0 rated plastic and metal, the product is built to withstand operating temperatures ranging from -10¬8C to 60¬8C and storage temperatures from -10¬8C to 75¬8C. It is packaged individually in a Korrvu box for protection during transport. The wall box is compliant with relevant environmental standards, making it suitable for various installation environments.

Suppliers

Company
Product
Description
Supplier Links
WALL-BOX, CONSOLIDATION WORKSTATION SPLICE OS2 - FWSWBF02SC - Belden Inc.
St. Louis, MO, United States
WALL-BOX, CONSOLIDATION WORKSTATION SPLICE OS2
FWSWBF02SC
WALL-BOX, CONSOLIDATION WORKSTATION SPLICE OS2 FWSWBF02SC
FX WALL-BOX FIELD-TERM, 2-PORTS, OS2, SC/UPC, BLUE ADAPTERS

FX WALL-BOX FIELD-TERM, 2-PORTS, OS2, SC/UPC, BLUE ADAPTERS

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FWSWBF02SC
Product Name WALL-BOX, CONSOLIDATION WORKSTATION SPLICE OS2
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

UV Singlemode Fiber, 320-430 nm, Pure Silica Core, Non-photo darkening - F-SM-300-SC - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 320 to 430 nm (3200 to 4300 Å)
Numerical Aperture 0.1200
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details