The FT5W8900PS01 is an LC Keyed Single Pigtail designed for field termination, featuring OM5 fiber with a 900um tight buffer. It is individually packaged in a plastic bag for convenience. The pigtail has a return loss of -30 dB and operates within a temperature range of -40°C to +75°C, making it suitable for various environmental conditions. The connector is made of plastic with a rose color, while the boot is rubber and black. The ferrule is constructed from 1.25 mm zirconia-ceramic. This product complies with TIA/EIA standards and is RoHS 2 compliant, ensuring it meets environmental regulations.
LC Keyed Single Pigtails, OM5, 900um TIGHT BUFFER ROSE HOUSING, 1/PACK
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | FT5W8900PS01 |
| Product Name | FX FIELD-TERMINATION LC KEYED PIGTAIL |
| Operating Temperature | -40 to 75 C (-40 to 167 F) |