Belden Inc. FX FIELD-TERMINATION LC KEYED PIGTAIL FT5W3250PR12

Description
LC Keyed Ribbon Pigtails, OM5, 250um TIGHT BUFFER YELLOW HOUSING, COLOR-CODED 12-FIBER
Description
LC Keyed Ribbon Pigtails, OM5, 250um TIGHT BUFFER YELLOW HOUSING, COLOR-CODED 12-FIBER
Datasheet
Datasheet Summary
Powered by GS/AI

The FT5W3250PR12 is an LC Keyed Ribbon Pigtail designed for field termination, featuring OM5 fiber with a 250¬µm tight buffer and a yellow housing. It accommodates 12 color-coded fibers, facilitating organized connections in fiber optic networks. The product has a return loss of -30 dB and operates within a temperature range of -40¬8C to +75¬8C, making it suitable for various environmental conditions. It is individually packaged for protection and complies with TIA 568-3 standards, as well as RoHS directives. The connector is made of plastic, while the boot is rubber, and the ferrule is constructed from 1.25 mm zirconia-ceramic. This pigtail is compatible with related products such as FiberExpress Adapter Strips and FiberExpress Manager Modules.

Datasheet Summary
Powered by GS/AI

The FT5W3250PR12 is an LC Keyed Ribbon Pigtail designed for field termination, featuring OM5 fiber with a 250¬µm tight buffer and a yellow housing. It accommodates 12 color-coded fibers, facilitating organized connections in fiber optic networks. The product has a return loss of -30 dB and operates within a temperature range of -40¬8C to +75¬8C, making it suitable for various environmental conditions. It is individually packaged for protection and complies with TIA 568-3 standards, as well as RoHS directives. The connector is made of plastic, while the boot is rubber, and the ferrule is constructed from 1.25 mm zirconia-ceramic. This pigtail is compatible with related products such as FiberExpress Adapter Strips and FiberExpress Manager Modules.

Suppliers

Company
Product
Description
Supplier Links
FX FIELD-TERMINATION LC KEYED PIGTAIL - FT5W3250PR12 - Belden Inc.
St. Louis, MO, United States
FX FIELD-TERMINATION LC KEYED PIGTAIL
FT5W3250PR12
FX FIELD-TERMINATION LC KEYED PIGTAIL FT5W3250PR12
LC Keyed Ribbon Pigtails, OM5, 250um TIGHT BUFFER YELLOW HOUSING, COLOR-CODED 12-FIBER

LC Keyed Ribbon Pigtails, OM5, 250um TIGHT BUFFER YELLOW HOUSING, COLOR-CODED 12-FIBER

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FT5W3250PR12
Product Name FX FIELD-TERMINATION LC KEYED PIGTAIL
Operating Temperature -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Photosensitive Singlemode Fiber, 1550-1650 nm, Bend Insensitive, FBG Sensor Arrays - F-SM1500-4.2/125 - Newport MKS
Specs
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.2900 to 0.3100
Maximum Attenuation 1.5 dB/km (0.4572 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details