Belden Inc. FX FIELD-TERMINATION LC KEYED PIGTAIL FT4W5250PR12

Description
LC Keyed Ribbon Pigtails, OM4, 250um TIGHT BUFFER ORANGE HOUSING, COLOR-CODED 12-FIBER
Description
LC Keyed Ribbon Pigtails, OM4, 250um TIGHT BUFFER ORANGE HOUSING, COLOR-CODED 12-FIBER
Datasheet
Datasheet Summary
Powered by GS/AI

The FT4W5250PR12 is an LC Keyed Ribbon Pigtail designed for field termination, featuring OM4 fiber with a 250¬µm tight buffer and an orange housing. It accommodates 12 color-coded fibers, facilitating organized connections. The product has a maximum insertion loss of 0.15 dB and a return loss of -30 dB, ensuring efficient signal transmission. It operates within a temperature range of -40¬8C to +75¬8C, making it suitable for various environmental conditions. The connector is made of plastic, while the boot is rubber, and the ferrule is constructed from 1.25 mm zirconia-ceramic. The product complies with TIA 568-3 standards and is RoHS 2 compliant, indicating its adherence to environmental regulations. It is individually packaged for convenience.

Datasheet Summary
Powered by GS/AI

The FT4W5250PR12 is an LC Keyed Ribbon Pigtail designed for field termination, featuring OM4 fiber with a 250¬µm tight buffer and an orange housing. It accommodates 12 color-coded fibers, facilitating organized connections. The product has a maximum insertion loss of 0.15 dB and a return loss of -30 dB, ensuring efficient signal transmission. It operates within a temperature range of -40¬8C to +75¬8C, making it suitable for various environmental conditions. The connector is made of plastic, while the boot is rubber, and the ferrule is constructed from 1.25 mm zirconia-ceramic. The product complies with TIA 568-3 standards and is RoHS 2 compliant, indicating its adherence to environmental regulations. It is individually packaged for convenience.

Suppliers

Company
Product
Description
Supplier Links
FX FIELD-TERMINATION LC KEYED PIGTAIL - FT4W5250PR12 - Belden Inc.
St. Louis, MO, United States
FX FIELD-TERMINATION LC KEYED PIGTAIL
FT4W5250PR12
FX FIELD-TERMINATION LC KEYED PIGTAIL FT4W5250PR12
LC Keyed Ribbon Pigtails, OM4, 250um TIGHT BUFFER ORANGE HOUSING, COLOR-CODED 12-FIBER

LC Keyed Ribbon Pigtails, OM4, 250um TIGHT BUFFER ORANGE HOUSING, COLOR-CODED 12-FIBER

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FT4W5250PR12
Product Name FX FIELD-TERMINATION LC KEYED PIGTAIL
Operating Temperature -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Optical Fiber, Erbium Doped, PM EDFAs - F-DHB1500 - Newport MKS
Specs
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture 0.2200 to 0.2600
Maximum Attenuation 20 dB/km (6.1 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00020 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details