Belden Inc. FX FIELD-TERMINATION LC KEYED PIGTAIL FT3WB900PS01

Description
LC Keyed Single Pigtails, OM3, 900um TIGHT BUFFER SLATE HOUSING, 1/PACK
Description
LC Keyed Single Pigtails, OM3, 900um TIGHT BUFFER SLATE HOUSING, 1/PACK
Datasheet
Datasheet Summary
Powered by GS/AI

The FT3WB900PS01 is an LC Keyed Single Pigtail designed for field termination, featuring OM3 fiber with a 900um tight buffer. It is individually packaged in a plastic bag for convenience. The pigtail has a maximum insertion loss of 0.25 dB and a return loss of -30 dB, ensuring reliable performance in fiber optic applications. It operates within a temperature range of -40¬8C to +75¬8C, making it suitable for various environmental conditions. The connector is made of plastic with a slate color, while the boot is rubber and black. The ferrule is constructed from 1.25 mm zirconia-ceramic. This product complies with TIA 568-3 standards and is RoHS 2 compliant, indicating its adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The FT3WB900PS01 is an LC Keyed Single Pigtail designed for field termination, featuring OM3 fiber with a 900um tight buffer. It is individually packaged in a plastic bag for convenience. The pigtail has a maximum insertion loss of 0.25 dB and a return loss of -30 dB, ensuring reliable performance in fiber optic applications. It operates within a temperature range of -40¬8C to +75¬8C, making it suitable for various environmental conditions. The connector is made of plastic with a slate color, while the boot is rubber and black. The ferrule is constructed from 1.25 mm zirconia-ceramic. This product complies with TIA 568-3 standards and is RoHS 2 compliant, indicating its adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
FX FIELD-TERMINATION LC KEYED PIGTAIL - FT3WB900PS01 - Belden Inc.
St. Louis, MO, United States
FX FIELD-TERMINATION LC KEYED PIGTAIL
FT3WB900PS01
FX FIELD-TERMINATION LC KEYED PIGTAIL FT3WB900PS01
LC Keyed Single Pigtails, OM3, 900um TIGHT BUFFER SLATE HOUSING, 1/PACK

LC Keyed Single Pigtails, OM3, 900um TIGHT BUFFER SLATE HOUSING, 1/PACK

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FT3WB900PS01
Product Name FX FIELD-TERMINATION LC KEYED PIGTAIL
Operating Temperature -40 to 75 C (-40 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Patch Cord, Step Index, High Temperature, F-MCC-T,, 1 m, FC. - F-MCC-T-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00004 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details