Belden Inc. Cable Assemblies - Fiber Optic Cables FT3W5250PR12

Description
Win Source Part Number: 1038492-FT3W5250PR12 Category: Cable Assemblies>Fiber Optic Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Belden Inc. Other Names: BEL18021 Base Product Number: FT3W
Request a Quote
Description
Win Source Part Number: 1038492-FT3W5250PR12 Category: Cable Assemblies>Fiber Optic Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Belden Inc. Other Names: BEL18021 Base Product Number: FT3W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Fiber Optic Cables
1038492-FT3W5250PR12
Cable Assemblies - Fiber Optic Cables 1038492-FT3W5250PR12
Win Source Part Number: 1038492-FT3W5250PR12 Category: Cable Assemblies>Fiber Optic Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Belden Inc. Other Names: BEL18021 Base Product Number: FT3W

Win Source Part Number: 1038492-FT3W5250PR12
Category: Cable Assemblies>Fiber Optic Cables
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.70.0000
Mfr: Belden Inc.
Other Names: BEL18021
Base Product Number: FT3W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1038492-FT3W5250PR12
Product Name Cable Assemblies - Fiber Optic Cables
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Flexible Test Cable, 26.0 GHz, 36.0″ - FLC-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers