Belden Inc. Outdoor, OS2, Central Loose-Tube, 24 Fibers, CM (OFN) FSSC024N0

Description
Outdoor Cable, OS2, Central Loose-Tube, 24 Fibers, CM (OFN), 250 um Fiber
Description
Outdoor Cable, OS2, Central Loose-Tube, 24 Fibers, CM (OFN), 250 um Fiber
Datasheet
Datasheet Summary
Powered by GS/AI

The FSSC024N0 is an outdoor, OS2, central loose-tube fiber optic cable featuring 24 fibers with a core diameter of 8.2/125 ¬µm and a fiber diameter of 250 ¬µm. It is designed for extended distance horizontal and backbone data or telecommunications networks, particularly in noisy environments and outdoor or wet locations. The cable is suitable for aerial applications and is constructed with a gel-filled waterblocking subunit and fiberglass yarns for strength. This cable has a nominal diameter of 0.315 inches (8.0 mm) and is encased in a black polyethylene outer jacket. It includes one ripcord for ease of installation. The optical characteristics include a maximum attenuation of 0.40 dB/km at 953 nm and 0.30 dB/km at 1310 nm, with performance capabilities of up to 10,000 meters for 10 Gigabit Ethernet applications. The installation temperature range is from -30¬8C to +60¬8C, while the operating and storage temperature ranges extend from -40¬8C to +70¬8C. The cable complies with environmental standards suitable for outdoor use and meets ICEA and TIA/EIA compliance requirements.

Datasheet Summary
Powered by GS/AI

The FSSC024N0 is an outdoor, OS2, central loose-tube fiber optic cable featuring 24 fibers with a core diameter of 8.2/125 ¬µm and a fiber diameter of 250 ¬µm. It is designed for extended distance horizontal and backbone data or telecommunications networks, particularly in noisy environments and outdoor or wet locations. The cable is suitable for aerial applications and is constructed with a gel-filled waterblocking subunit and fiberglass yarns for strength. This cable has a nominal diameter of 0.315 inches (8.0 mm) and is encased in a black polyethylene outer jacket. It includes one ripcord for ease of installation. The optical characteristics include a maximum attenuation of 0.40 dB/km at 953 nm and 0.30 dB/km at 1310 nm, with performance capabilities of up to 10,000 meters for 10 Gigabit Ethernet applications. The installation temperature range is from -30¬8C to +60¬8C, while the operating and storage temperature ranges extend from -40¬8C to +70¬8C. The cable complies with environmental standards suitable for outdoor use and meets ICEA and TIA/EIA compliance requirements.

Suppliers

Company
Product
Description
Supplier Links
Outdoor, OS2, Central Loose-Tube, 24 Fibers, CM (OFN) - FSSC024N0 - Belden Inc.
St. Louis, MO, United States
Outdoor, OS2, Central Loose-Tube, 24 Fibers, CM (OFN)
FSSC024N0
Outdoor, OS2, Central Loose-Tube, 24 Fibers, CM (OFN) FSSC024N0
Outdoor Cable, OS2, Central Loose-Tube, 24 Fibers, CM (OFN), 250 um Fiber

Outdoor Cable, OS2, Central Loose-Tube, 24 Fibers, CM (OFN), 250 um Fiber

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FSSC024N0
Product Name Outdoor, OS2, Central Loose-Tube, 24 Fibers, CM (OFN)
Cable Weight 0.0759 lbs/ft (0.1129 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PM Fiber Patch Cable, Panda, F-PM1550, 1550 nm, 3 m, FC/APC - F-PM1550-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 nm (15500 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details