Belden Inc. Outdoor, OM4, Central Loose-Tube, 2 Fibers, Steel Armor FS4C00260

Description
Outdoor Cable, OM4, Central Loose-Tube, 2 Fibers, CM Corrugated Steel Tape Armor, 250 um Fiber
Description
Outdoor Cable, OM4, Central Loose-Tube, 2 Fibers, CM Corrugated Steel Tape Armor, 250 um Fiber
Datasheet
Datasheet Summary
Powered by GS/AI

The FS4C00260 is an outdoor OM4 fiber optic cable featuring a central loose-tube design with 2 fibers. It is constructed with a corrugated steel tape armor, providing enhanced protection against environmental factors and rodent damage. The fiber core diameter is 50/125 ¬µm, with a total fiber diameter of 250 ¬µm. This cable is suitable for extended distance horizontal and backbone data or telecommunications networks, particularly in noisy environments and wet locations. The cable's construction includes gel-filled waterblocking for subunits and a polyethylene outer jacket, which has a nominal diameter of 0.410 inches (10.4 mm) and is black in color. It has a minimum bend radius of 20 times the cable outer diameter during installation and 10 times during operation. The cable can withstand a maximum tensile strength of 2670 N (600 lbf) during installation and 800 N (180 lbf) during operation, with a crush resistance of 440 N/cm. Operating temperature ranges from -40¬8C to +70¬8C, making it suitable for various outdoor applications. The cable complies with ICEA S-87-640 and ANSI/ICEA S-87-640 standards, ensuring its reliability in outdoor and burial applications.

Datasheet Summary
Powered by GS/AI

The FS4C00260 is an outdoor OM4 fiber optic cable featuring a central loose-tube design with 2 fibers. It is constructed with a corrugated steel tape armor, providing enhanced protection against environmental factors and rodent damage. The fiber core diameter is 50/125 ¬µm, with a total fiber diameter of 250 ¬µm. This cable is suitable for extended distance horizontal and backbone data or telecommunications networks, particularly in noisy environments and wet locations. The cable's construction includes gel-filled waterblocking for subunits and a polyethylene outer jacket, which has a nominal diameter of 0.410 inches (10.4 mm) and is black in color. It has a minimum bend radius of 20 times the cable outer diameter during installation and 10 times during operation. The cable can withstand a maximum tensile strength of 2670 N (600 lbf) during installation and 800 N (180 lbf) during operation, with a crush resistance of 440 N/cm. Operating temperature ranges from -40¬8C to +70¬8C, making it suitable for various outdoor applications. The cable complies with ICEA S-87-640 and ANSI/ICEA S-87-640 standards, ensuring its reliability in outdoor and burial applications.

Suppliers

Company
Product
Description
Supplier Links
Outdoor, OM4, Central Loose-Tube, 2 Fibers, Steel Armor - FS4C00260 - Belden Inc.
St. Louis, MO, United States
Outdoor, OM4, Central Loose-Tube, 2 Fibers, Steel Armor
FS4C00260
Outdoor, OM4, Central Loose-Tube, 2 Fibers, Steel Armor FS4C00260
Outdoor Cable, OM4, Central Loose-Tube, 2 Fibers, CM Corrugated Steel Tape Armor, 250 um Fiber

Outdoor Cable, OM4, Central Loose-Tube, 2 Fibers, CM Corrugated Steel Tape Armor, 250 um Fiber

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FS4C00260
Product Name Outdoor, OM4, Central Loose-Tube, 2 Fibers, Steel Armor
Cable Weight 0.1533 lbs/ft (0.2281 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00002 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details