Belden Inc. Loose Tube OM2 6F OSP Steel Armor Unitized Gel FS2L0066F

Description
FX Outdoor Loose Tube OM2 6 Fibers OSP Corrugated Steel Tape Armor Sub-Units(6F) Gel Black
Description
FX Outdoor Loose Tube OM2 6 Fibers OSP Corrugated Steel Tape Armor Sub-Units(6F) Gel Black
Datasheet
Datasheet Summary
Powered by GS/AI

The Loose Tube OM2 6F OSP Steel Armor Unitized Gel (part number FS2L0066F) from Belden Inc. is designed for outdoor applications, particularly suitable for campus area networks, long haul, and backbone installations. It features six OM2 fibers with a core diameter of 50/125 ¬µm and a fiber diameter of 250 ¬µm, all color-coded according to TIA-598-D standards. The cable construction includes one active subunit with gel-filled waterblocking, a central strength member made of GRP, and a core wrap of Nomex tape. The inner jacket is made of PVC with aramid yarns for strength, while the outer jacket is also PVC, providing durability and protection. The cable has a nominal diameter of 0.530 inches (13.5 mm) and is equipped with two ripcords for ease of installation. In terms of performance, the cable supports 1 Gigabit Ethernet over distances up to 600 meters and has a maximum attenuation of 3.0 dB/km. It can withstand a minimum bend radius of 20 times its outer diameter during installation and 10 times during operation. The cable is rated for installation temperatures ranging from -30¬8C to +60¬8C and operating temperatures from -40¬8C to +70¬8C. It complies with ICEA S-87-640 and ANSI/ICEA S-87-640 standards, making it a reliable choice for outdoor fiber optic installations.

Datasheet Summary
Powered by GS/AI

The Loose Tube OM2 6F OSP Steel Armor Unitized Gel (part number FS2L0066F) from Belden Inc. is designed for outdoor applications, particularly suitable for campus area networks, long haul, and backbone installations. It features six OM2 fibers with a core diameter of 50/125 ¬µm and a fiber diameter of 250 ¬µm, all color-coded according to TIA-598-D standards. The cable construction includes one active subunit with gel-filled waterblocking, a central strength member made of GRP, and a core wrap of Nomex tape. The inner jacket is made of PVC with aramid yarns for strength, while the outer jacket is also PVC, providing durability and protection. The cable has a nominal diameter of 0.530 inches (13.5 mm) and is equipped with two ripcords for ease of installation. In terms of performance, the cable supports 1 Gigabit Ethernet over distances up to 600 meters and has a maximum attenuation of 3.0 dB/km. It can withstand a minimum bend radius of 20 times its outer diameter during installation and 10 times during operation. The cable is rated for installation temperatures ranging from -30¬8C to +60¬8C and operating temperatures from -40¬8C to +70¬8C. It complies with ICEA S-87-640 and ANSI/ICEA S-87-640 standards, making it a reliable choice for outdoor fiber optic installations.

Suppliers

Company
Product
Description
Supplier Links
Loose Tube OM2 6F OSP Steel Armor Unitized Gel - FS2L0066F - Belden Inc.
St. Louis, MO, United States
Loose Tube OM2 6F OSP Steel Armor Unitized Gel
FS2L0066F
Loose Tube OM2 6F OSP Steel Armor Unitized Gel FS2L0066F
FX Outdoor Loose Tube OM2 6 Fibers OSP Corrugated Steel Tape Armor Sub-Units(6F) Gel Black

FX Outdoor Loose Tube OM2 6 Fibers OSP Corrugated Steel Tape Armor Sub-Units(6F) Gel Black

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FS2L0066F
Product Name Loose Tube OM2 6F OSP Steel Armor Unitized Gel
Cable Weight 0.1503 lbs/ft (0.2237 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Singlemode Fiber, 1550-1650 nm, Bend Insensitive, Reduced Cladding - F-SM1500-6.4/80 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1300
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00100 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details