Belden Inc. Outdoor Heavy Duty Loose Tube OM2 24 Fibers FS2H024NG

Description
FX Outdoor Heavy Duty Loose Tube OM2 24 Fibers OSP Sub-Units (12F) Gel Black
Description
FX Outdoor Heavy Duty Loose Tube OM2 24 Fibers OSP Sub-Units (12F) Gel Black
Datasheet
Datasheet Summary
Powered by GS/AI

The FS2H024NG is an Outdoor Heavy Duty Loose Tube fiber optic cable featuring 24 OM2 fibers, designed for outdoor and campus area network applications. Each fiber has a core diameter of 50/125 ¬µm and a total fiber diameter of 250 ¬µm. The cable consists of two active subunits, each containing 12 fibers, and is gel-filled for waterblocking. The cable construction includes a central strength member made of glass-reinforced plastic (GRP) and is protected by a polyethylene (PE) outer jacket, which has a nominal diameter of 0.505 inches (12.8 mm). It is equipped with waterblocking aramid yarns for added strength and durability. The cable is rated for a maximum tensile strength of 2670 N during installation and 800 N during operation, with a crush resistance of 220 N/cm. Optical performance includes a maximum attenuation of 3.0 dB/km at 850 nm and 1.0 dB/km at 1300 nm, supporting 1 Gigabit Ethernet up to 600 meters and 10 Gigabit Ethernet up to 82 meters. The cable can operate in temperatures ranging from -40¬8C to +70¬8C and is suitable for burial applications. Compliance with ICEA and TIA/EIA standards ensures its reliability in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The FS2H024NG is an Outdoor Heavy Duty Loose Tube fiber optic cable featuring 24 OM2 fibers, designed for outdoor and campus area network applications. Each fiber has a core diameter of 50/125 ¬µm and a total fiber diameter of 250 ¬µm. The cable consists of two active subunits, each containing 12 fibers, and is gel-filled for waterblocking. The cable construction includes a central strength member made of glass-reinforced plastic (GRP) and is protected by a polyethylene (PE) outer jacket, which has a nominal diameter of 0.505 inches (12.8 mm). It is equipped with waterblocking aramid yarns for added strength and durability. The cable is rated for a maximum tensile strength of 2670 N during installation and 800 N during operation, with a crush resistance of 220 N/cm. Optical performance includes a maximum attenuation of 3.0 dB/km at 850 nm and 1.0 dB/km at 1300 nm, supporting 1 Gigabit Ethernet up to 600 meters and 10 Gigabit Ethernet up to 82 meters. The cable can operate in temperatures ranging from -40¬8C to +70¬8C and is suitable for burial applications. Compliance with ICEA and TIA/EIA standards ensures its reliability in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Outdoor Heavy Duty Loose Tube OM2 24 Fibers - FS2H024NG - Belden Inc.
St. Louis, MO, United States
Outdoor Heavy Duty Loose Tube OM2 24 Fibers
FS2H024NG
Outdoor Heavy Duty Loose Tube OM2 24 Fibers FS2H024NG
FX Outdoor Heavy Duty Loose Tube OM2 24 Fibers OSP Sub-Units (12F) Gel Black

FX Outdoor Heavy Duty Loose Tube OM2 24 Fibers OSP Sub-Units (12F) Gel Black

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FS2H024NG
Product Name Outdoor Heavy Duty Loose Tube OM2 24 Fibers
Cable Weight 0.1488 lbs/ft (0.2215 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 1m, FC/APC Connectors. - F-SE-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5.4 µm (0.2126 mils)
Connector Type FC/APC Narrow Key
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-1-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00008 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details