Belden Inc. Loose Tube OM1 72F OSP Steel Armor Unitized Gel FS1L0726G

Description
FX Outdoor Loose Tube OM1 72 Fibers OSP Corrugated Steel Tape Armor Sub-Units(12F) Gel Black
Description
FX Outdoor Loose Tube OM1 72 Fibers OSP Corrugated Steel Tape Armor Sub-Units(12F) Gel Black
Datasheet
Datasheet Summary
Powered by GS/AI

The Loose Tube OM1 72F OSP Steel Armor Unitized Gel (part number FS1L0726G) from Belden Inc. is designed for outdoor applications, particularly suitable for campus area networks, long haul, and backbone installations. It features 72 fibers organized into six active subunits, each containing 12 fibers, with a fiber core diameter of 62.5/125 ¬µm. The cable is constructed with a gel-filled design for water blocking and is reinforced with corrugated steel tape armor for added durability. The cable has a nominal outer diameter of 0.610 inches (15.5 mm) and is made from PVC material, ensuring resistance to environmental factors. It supports 1 Gigabit Ethernet performance up to 550 meters at 1300 nm and 300 meters at 850 nm, while 10 Gigabit Ethernet performance is supported up to 33 meters. The installation temperature range is from -30¬8C to +60¬8C, and it can operate in temperatures from -40¬8C to +70¬8C. The product complies with ICEA and TIA/EIA standards, making it a reliable choice for outdoor fiber optic installations.

Datasheet Summary
Powered by GS/AI

The Loose Tube OM1 72F OSP Steel Armor Unitized Gel (part number FS1L0726G) from Belden Inc. is designed for outdoor applications, particularly suitable for campus area networks, long haul, and backbone installations. It features 72 fibers organized into six active subunits, each containing 12 fibers, with a fiber core diameter of 62.5/125 ¬µm. The cable is constructed with a gel-filled design for water blocking and is reinforced with corrugated steel tape armor for added durability. The cable has a nominal outer diameter of 0.610 inches (15.5 mm) and is made from PVC material, ensuring resistance to environmental factors. It supports 1 Gigabit Ethernet performance up to 550 meters at 1300 nm and 300 meters at 850 nm, while 10 Gigabit Ethernet performance is supported up to 33 meters. The installation temperature range is from -30¬8C to +60¬8C, and it can operate in temperatures from -40¬8C to +70¬8C. The product complies with ICEA and TIA/EIA standards, making it a reliable choice for outdoor fiber optic installations.

Suppliers

Company
Product
Description
Supplier Links
Loose Tube OM1 72F OSP Steel Armor Unitized Gel - FS1L0726G - Belden Inc.
St. Louis, MO, United States
Loose Tube OM1 72F OSP Steel Armor Unitized Gel
FS1L0726G
Loose Tube OM1 72F OSP Steel Armor Unitized Gel FS1L0726G
FX Outdoor Loose Tube OM1 72 Fibers OSP Corrugated Steel Tape Armor Sub-Units(12F) Gel Black

FX Outdoor Loose Tube OM1 72 Fibers OSP Corrugated Steel Tape Armor Sub-Units(12F) Gel Black

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FS1L0726G
Product Name Loose Tube OM1 72F OSP Steel Armor Unitized Gel
Cable Weight 0.1905 lbs/ft (0.2835 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Singlemode, 1310/1550 nm, Bend Insensitive. - F-SBC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 6 µm (0.2362 mils)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00009 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details