Belden Inc. Outdoor Central Loose Tube OM1 2 Fibers Corrugated steel tape armour FS1C00260

Description
FX OUTDOOR CENTRAL LOOSE TUBE OM1 2 FIBERS OSP CORRUGATED STEEL TAPE ARMOR NON-UNITIZED BLACK
Description
FX OUTDOOR CENTRAL LOOSE TUBE OM1 2 FIBERS OSP CORRUGATED STEEL TAPE ARMOR NON-UNITIZED BLACK
Datasheet
Datasheet Summary
Powered by GS/AI

The FS1C00260 is an Outdoor Central Loose Tube OM1 fiber optic cable featuring two fibers and a corrugated steel tape armor. It is designed for use in extended distance horizontal and backbone data or telecommunications networks, particularly in noisy environments and outdoor or wet locations. The cable is suitable for direct burial and is rodent-proof. This cable utilizes OM1 fiber with a core diameter of 62.5/125 ¬µm and has a total fiber diameter of 250 ¬µm. It is constructed with a gel-filled waterblocking subunit and features aramid yarns for strength. The outer jacket is made of polyethylene and has a nominal diameter of 0.410 inches (10.4 mm). Optical characteristics include a maximum attenuation of 3.25 dB/km at 850 nm and 1.0 dB/km at 1300 nm, supporting 1 Gigabit Ethernet performance up to 300 meters and 10 Gigabit Ethernet performance up to 33 meters. The cable can withstand a maximum tensile strength of 2670 N during installation and 800 N during operation, with a crush resistance of 440 N/cm. The operating temperature range is from -40¬8C to +70¬8C, making it suitable for various environmental conditions. Compliance with standards such as ANSI/ICEA S-87-640 ensures its reliability for outdoor applications.

Datasheet Summary
Powered by GS/AI

The FS1C00260 is an Outdoor Central Loose Tube OM1 fiber optic cable featuring two fibers and a corrugated steel tape armor. It is designed for use in extended distance horizontal and backbone data or telecommunications networks, particularly in noisy environments and outdoor or wet locations. The cable is suitable for direct burial and is rodent-proof. This cable utilizes OM1 fiber with a core diameter of 62.5/125 ¬µm and has a total fiber diameter of 250 ¬µm. It is constructed with a gel-filled waterblocking subunit and features aramid yarns for strength. The outer jacket is made of polyethylene and has a nominal diameter of 0.410 inches (10.4 mm). Optical characteristics include a maximum attenuation of 3.25 dB/km at 850 nm and 1.0 dB/km at 1300 nm, supporting 1 Gigabit Ethernet performance up to 300 meters and 10 Gigabit Ethernet performance up to 33 meters. The cable can withstand a maximum tensile strength of 2670 N during installation and 800 N during operation, with a crush resistance of 440 N/cm. The operating temperature range is from -40¬8C to +70¬8C, making it suitable for various environmental conditions. Compliance with standards such as ANSI/ICEA S-87-640 ensures its reliability for outdoor applications.

Suppliers

Company
Product
Description
Supplier Links
Outdoor Central Loose Tube OM1 2 Fibers Corrugated steel tape armour - FS1C00260 - Belden Inc.
St. Louis, MO, United States
Outdoor Central Loose Tube OM1 2 Fibers Corrugated steel tape armour
FS1C00260
Outdoor Central Loose Tube OM1 2 Fibers Corrugated steel tape armour FS1C00260
FX OUTDOOR CENTRAL LOOSE TUBE OM1 2 FIBERS OSP CORRUGATED STEEL TAPE ARMOR NON-UNITIZED BLACK

FX OUTDOOR CENTRAL LOOSE TUBE OM1 2 FIBERS OSP CORRUGATED STEEL TAPE ARMOR NON-UNITIZED BLACK

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FS1C00260
Product Name Outdoor Central Loose Tube OM1 2 Fibers Corrugated steel tape armour
Cable Weight 0.1533 lbs/ft (0.2281 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Singlemode, F-SBC, 1310/1550 nm, 1 m, FC/UPC - F-SBC-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-F-M4-2-R2 - Festo Corporation
Specs
Core Size 1300 µm (51.18 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00012 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details