Belden Inc. Fiber Raceway Mitre Box, 30mm and 50mm FRTM2

Description
Fiber Raceway Mitre Box, Suits 30mm and 50mm Duct
Datasheet
Description
Fiber Raceway Mitre Box, Suits 30mm and 50mm Duct
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Raceway Mitre Box, 30mm and 50mm - FRTM2 - Belden Inc.
St. Louis, MO, United States
Fiber Raceway Mitre Box, 30mm and 50mm
FRTM2
Fiber Raceway Mitre Box, 30mm and 50mm FRTM2
Fiber Raceway Mitre Box, Suits 30mm and 50mm Duct

Fiber Raceway Mitre Box, Suits 30mm and 50mm Duct

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Wiring Ducts
Product Number FRTM2
Product Name Fiber Raceway Mitre Box, 30mm and 50mm
Unlock Full Specs
to access all available technical data

Similar Products

Cable Trunking - 2099746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Fiber Cable Management - Spools -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
View Details
Standard Slot WIre Ducts  with Lid - B80x80S/BL-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Black
View Details