Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRING DUCTS
BELDEN INC.
FRMT5K -- FIBER RACEWAY MOUNTING TRAPEZE STYLE KIT, 300MM
Belden Inc.
Fiber Raceway Mounting Trapeze Style Kit, 300mm
FRMT5K
Description
Fiber Raceway Mounting Trapeze Style Kit, 300mm
Belden Inc.
Done
Datasheet
Description
Fiber Raceway Mounting Trapeze Style Kit, 300mm
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Belden Inc.
St. Louis, MO, United States
Fiber Raceway Mounting Trapeze Style Kit, 300mm
FRMT5K
Fiber Raceway Mounting Trapeze Style Kit, 300mm
FRMT5K
Fiber Raceway Mounting Trapeze Style Kit, 300mm
Fiber Raceway Mounting Trapeze Style Kit, 300mm
Supplier's Site
Datasheet
Technical Specifications
Belden Inc.
Product Category
Wiring Ducts
Product Number
FRMT5K
Product Name
Fiber Raceway Mounting Trapeze Style Kit, 300mm
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Cable Trunking
1548103
Specs
Material
Pvc
Colors Available
Grey
Standard Length
6.56 ft (2 m)
View Details
TE Connectivity
Wiring Ducts & Covers
1SET411008R0000
View Details
2
suppliers
Device Technologies, Inc.
Fiber Cable Management - Arrays
Specs
Colors Available
Black
Width
1 to 1.75 inch (25.4 to 44.45 mm)
View Details
Altech Corp.
Unslotted Wall Wire Ducts with Lid
B100x80US-R
Specs
Wire Duct Style
Slotless
Material
Self Extinguishing PVC
Colors Available
Gray
View Details