Belden Inc. Fiber Raceway Mounting C Type, 220mm FRMC4

Description
Fiber Raceway Mounting Duct "C" Type, Suits 220mm Duct
Datasheet
Description
Fiber Raceway Mounting Duct "C" Type, Suits 220mm Duct
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Raceway Mounting C Type, 220mm - FRMC4 - Belden Inc.
St. Louis, MO, United States
Fiber Raceway Mounting C Type, 220mm
FRMC4
Fiber Raceway Mounting C Type, 220mm FRMC4
Fiber Raceway Mounting Duct "C" Type, Suits 220mm Duct

Fiber Raceway Mounting Duct "C" Type, Suits 220mm Duct

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Wiring Ducts
Product Number FRMC4
Product Name Fiber Raceway Mounting C Type, 220mm
Unlock Full Specs
to access all available technical data

Similar Products

Cable Trunking - 1369129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Blue
Standard Length 6.56 ft (2 m)
View Details
Standard Slot Wire Ducts with Lid - B25x100S/BU-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Blue
View Details
Fiber Cable Management - Arrays -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 1.75 inch (25.4 to 44.45 mm)
View Details