Belden Inc. Fiber Raceway Mounting C Type, 100mm FRMC3

Description
Fiber Raceway Mounting Duct "C" Type, Suits 100mm Duct
Datasheet
Description
Fiber Raceway Mounting Duct "C" Type, Suits 100mm Duct
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Raceway Mounting C Type, 100mm - FRMC3 - Belden Inc.
St. Louis, MO, United States
Fiber Raceway Mounting C Type, 100mm
FRMC3
Fiber Raceway Mounting C Type, 100mm FRMC3
Fiber Raceway Mounting Duct "C" Type, Suits 100mm Duct

Fiber Raceway Mounting Duct "C" Type, Suits 100mm Duct

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Wiring Ducts
Product Number FRMC3
Product Name Fiber Raceway Mounting C Type, 100mm
Unlock Full Specs
to access all available technical data

Similar Products

Cable Trunking - 1369131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Halogen free pc/abs
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Unslotted Wall Wire Ducts with Lid - B60x40US/BL-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available Black
View Details
Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details