Belden Inc. Fiber Raceway Vertical Tee, 4x4, Retrofit, Lid FRCV3YLR

Description
Fiber Raceway Vertical Tee, 4x4, 100mm x 100mm Drop Off, Retrofit, Lid, Yellow
Description
Fiber Raceway Vertical Tee, 4x4, 100mm x 100mm Drop Off, Retrofit, Lid, Yellow
Datasheet
Datasheet Summary
Powered by GS/AI

The Fiber Raceway Vertical Tee, part number FRCV3YLR, is designed for indoor use and features a 4x4 configuration with a 100mm x 100mm vertical drop-off. Weighing 0.674 lbs, it has dimensions of 5.905 inches in height, 8.070 inches in width, and 4.448 inches in length. Constructed from fire-retardant plastic that is halogen-free and UL94-VO rated, this product ensures safety and compliance with environmental standards. The vertical tee allows for efficient fiber management, providing strain relief for exiting fibers and facilitating easy retrofitting into existing systems. It includes two horizontal outlets and one vertical outlet, compatible with standard or slotless joiners, which are sold separately. This product is particularly suitable for installations involving a high volume of optical fiber cords, such as in distribution frames.

Datasheet Summary
Powered by GS/AI

The Fiber Raceway Vertical Tee, part number FRCV3YLR, is designed for indoor use and features a 4x4 configuration with a 100mm x 100mm vertical drop-off. Weighing 0.674 lbs, it has dimensions of 5.905 inches in height, 8.070 inches in width, and 4.448 inches in length. Constructed from fire-retardant plastic that is halogen-free and UL94-VO rated, this product ensures safety and compliance with environmental standards. The vertical tee allows for efficient fiber management, providing strain relief for exiting fibers and facilitating easy retrofitting into existing systems. It includes two horizontal outlets and one vertical outlet, compatible with standard or slotless joiners, which are sold separately. This product is particularly suitable for installations involving a high volume of optical fiber cords, such as in distribution frames.

Suppliers

Company
Product
Description
Supplier Links
Fiber Raceway Vertical Tee, 4x4, Retrofit, Lid - FRCV3YLR - Belden Inc.
St. Louis, MO, United States
Fiber Raceway Vertical Tee, 4x4, Retrofit, Lid
FRCV3YLR
Fiber Raceway Vertical Tee, 4x4, Retrofit, Lid FRCV3YLR
Fiber Raceway Vertical Tee, 4x4, 100mm x 100mm Drop Off, Retrofit, Lid, Yellow

Fiber Raceway Vertical Tee, 4x4, 100mm x 100mm Drop Off, Retrofit, Lid, Yellow

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Wiring Ducts
Product Number FRCV3YLR
Product Name Fiber Raceway Vertical Tee, 4x4, Retrofit, Lid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Trunking - 1369126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Blue
Standard Length 6.56 ft (2 m)
View Details
Unslotted Wall Wire Ducts with Lid - B40x80US-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available Gray
View Details
Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details