Belden Inc. Fiber Raceway Top Outlet, Vertical Drop, 4x4, Lid FRCP3YLNV

Description
Fiber Raceway Top Outlet, Vertical Drop, 4x4, with Lid, Up, Yellow
Description
Fiber Raceway Top Outlet, Vertical Drop, 4x4, with Lid, Up, Yellow
Datasheet
Datasheet Summary
Powered by GS/AI

The Fiber Raceway Top Outlet, Vertical Drop, 4x4, Lid (part number FRCP3YLNV) from Belden Inc. is designed for indoor use and features a vertical drop configuration. It has a weight of 0.925 lbs and dimensions of 8.267 inches in height, 10.984 inches in width, and 5.118 inches in length. The product is available in yellow and is suitable for applications requiring organized fiber management. Its construction and specifications make it a practical choice for engineers looking to streamline fiber optic installations.

Datasheet Summary
Powered by GS/AI

The Fiber Raceway Top Outlet, Vertical Drop, 4x4, Lid (part number FRCP3YLNV) from Belden Inc. is designed for indoor use and features a vertical drop configuration. It has a weight of 0.925 lbs and dimensions of 8.267 inches in height, 10.984 inches in width, and 5.118 inches in length. The product is available in yellow and is suitable for applications requiring organized fiber management. Its construction and specifications make it a practical choice for engineers looking to streamline fiber optic installations.

Suppliers

Company
Product
Description
Supplier Links
Fiber Raceway Top Outlet, Vertical Drop, 4x4, Lid - FRCP3YLNV - Belden Inc.
St. Louis, MO, United States
Fiber Raceway Top Outlet, Vertical Drop, 4x4, Lid
FRCP3YLNV
Fiber Raceway Top Outlet, Vertical Drop, 4x4, Lid FRCP3YLNV
Fiber Raceway Top Outlet, Vertical Drop, 4x4, with Lid, Up, Yellow

Fiber Raceway Top Outlet, Vertical Drop, 4x4, with Lid, Up, Yellow

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Wiring Ducts
Product Number FRCP3YLNV
Product Name Fiber Raceway Top Outlet, Vertical Drop, 4x4, Lid
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details
Standard Slot Wire Ducts with Lid - B80x40S-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details
Cable Trunking - 3012006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details