Belden Inc. Fiber Raceway Elbow, 4x4, 45 Degree Up FRCE3YN4U

Description
Fiber Raceway Elbow, 4x4, 45 Degree Up, without Lid, Yellow
Description
Fiber Raceway Elbow, 4x4, 45 Degree Up, without Lid, Yellow
Datasheet
Datasheet Summary
Powered by GS/AI

The Fiber Raceway Elbow, part number FRCE3YN4U, is designed for indoor use and features a 45-degree upward angle. It is constructed without a lid and is colored yellow. The dimensions of the elbow are 5.118 inches in height and width, with a length of 4.173 inches. The product weighs 0.485 lbs, making it lightweight and easy to handle. This elbow is suitable for applications requiring a change in direction for fiber raceway systems.

Datasheet Summary
Powered by GS/AI

The Fiber Raceway Elbow, part number FRCE3YN4U, is designed for indoor use and features a 45-degree upward angle. It is constructed without a lid and is colored yellow. The dimensions of the elbow are 5.118 inches in height and width, with a length of 4.173 inches. The product weighs 0.485 lbs, making it lightweight and easy to handle. This elbow is suitable for applications requiring a change in direction for fiber raceway systems.

Suppliers

Company
Product
Description
Supplier Links
Fiber Raceway Elbow, 4x4, 45 Degree Up - FRCE3YN4U - Belden Inc.
St. Louis, MO, United States
Fiber Raceway Elbow, 4x4, 45 Degree Up
FRCE3YN4U
Fiber Raceway Elbow, 4x4, 45 Degree Up FRCE3YN4U
Fiber Raceway Elbow, 4x4, 45 Degree Up, without Lid, Yellow

Fiber Raceway Elbow, 4x4, 45 Degree Up, without Lid, Yellow

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Wiring Ducts
Product Number FRCE3YN4U
Product Name Fiber Raceway Elbow, 4x4, 45 Degree Up
Unlock Full Specs
to access all available technical data

Similar Products

Unslotted Wall Wire Ducts with Lid - B60x40US-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available Gray
View Details
Fiber Cable Management - Spools -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
View Details
Cable Trunking - 1369147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details