Belden Inc. Fiber Raceway Convoluted Tube, 88mm OD FRAREY

Description
Fiber Raceway Convoluted Tube, 88mm OD, 2 meters Long
Datasheet
Description
Fiber Raceway Convoluted Tube, 88mm OD, 2 meters Long
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Raceway Convoluted Tube, 88mm OD - FRAREY - Belden Inc.
St. Louis, MO, United States
Fiber Raceway Convoluted Tube, 88mm OD
FRAREY
Fiber Raceway Convoluted Tube, 88mm OD FRAREY
Fiber Raceway Convoluted Tube, 88mm OD, 2 meters Long

Fiber Raceway Convoluted Tube, 88mm OD, 2 meters Long

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Wiring Ducts
Product Number FRAREY
Product Name Fiber Raceway Convoluted Tube, 88mm OD
Unlock Full Specs
to access all available technical data

Similar Products

Cable Trunking - 2099724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Unslotted Wall Wire Ducts with Lid - B130x80US/BL-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available Black
View Details
Fiber Cable Management - Arrays -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 1.75 inch (25.4 to 44.45 mm)
View Details