Belden Inc. Fiber Raceway Square Tube 50mm OD FRAQFY

Description
Fiber Raceway Square Convoluted Tube, 50mm OD, Yellow
Datasheet
Description
Fiber Raceway Square Convoluted Tube, 50mm OD, Yellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Raceway Square Tube 50mm OD - FRAQFY - Belden Inc.
St. Louis, MO, United States
Fiber Raceway Square Tube 50mm OD
FRAQFY
Fiber Raceway Square Tube 50mm OD FRAQFY
Fiber Raceway Square Convoluted Tube, 50mm OD, Yellow

Fiber Raceway Square Convoluted Tube, 50mm OD, Yellow

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Wiring Ducts
Product Number FRAQFY
Product Name Fiber Raceway Square Tube 50mm OD
Unlock Full Specs
to access all available technical data

Similar Products

Cable Trunking - 197270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available White
Standard Length 6.56 ft (2 m)
View Details
Fiber Cable Management - Arrays -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 1.75 inch (25.4 to 44.45 mm)
View Details
Standard Slot Wire Ducts with Lid - B40x100S-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details