Belden Inc. Cable Assemblies - Fiber Optic Cables FP1SCSC003MR5SO

Description
Win Source Part Number: 1053415-FP1SCSC003MR 5SO Category: Cable Assemblies>Fiber Optic Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Belden Inc. Other Names: BEL18826 Base Product Number: FP1SC
Request a Quote
Description
Win Source Part Number: 1053415-FP1SCSC003MR 5SO Category: Cable Assemblies>Fiber Optic Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Belden Inc. Other Names: BEL18826 Base Product Number: FP1SC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Fiber Optic Cables
1053415-FP1SCSC003MR5SO
Cable Assemblies - Fiber Optic Cables 1053415-FP1SCSC003MR5SO
Win Source Part Number: 1053415-FP1SCSC003MR 5SO Category: Cable Assemblies>Fiber Optic Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Belden Inc. Other Names: BEL18826 Base Product Number: FP1SC

Win Source Part Number: 1053415-FP1SCSC003MR5SO
Category: Cable Assemblies>Fiber Optic Cables
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.70.0000
Mfr: Belden Inc.
Other Names: BEL18826
Base Product Number: FP1SC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1053415-FP1SCSC003MR5SO
Product Name Cable Assemblies - Fiber Optic Cables
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details