Belden Inc. Cable Assemblies - Fiber Optic Cables FMSMMA2040M

Description
Win Source Part Number: 1191896-FMSMMA2040M Category: Cable Assemblies>Fiber Optic Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Belden Inc. Other Names: BEL17266 Base Product Number: FMSMM
Request a Quote
Description
Win Source Part Number: 1191896-FMSMMA2040M Category: Cable Assemblies>Fiber Optic Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Belden Inc. Other Names: BEL17266 Base Product Number: FMSMM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Fiber Optic Cables
1191896-FMSMMA2040M
Cable Assemblies - Fiber Optic Cables 1191896-FMSMMA2040M
Win Source Part Number: 1191896-FMSMMA2040M Category: Cable Assemblies>Fiber Optic Cables Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.70.0000 Mfr: Belden Inc. Other Names: BEL17266 Base Product Number: FMSMM

Win Source Part Number: 1191896-FMSMMA2040M
Category: Cable Assemblies>Fiber Optic Cables
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.70.0000
Mfr: Belden Inc.
Other Names: BEL17266
Base Product Number: FMSMM

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1191896-FMSMMA2040M
Product Name Cable Assemblies - Fiber Optic Cables
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers