Belden Inc. Indoor OFCR-LS OS2 Flexible Ribbon 288 Fibers 24F Subs FISR288C5

Description
Indoor LSZH Aluminum Interlocked Armor OS2 Flexible Ribbon 288 Fibers 24F Subunit Yellow Jacket
Description
Indoor LSZH Aluminum Interlocked Armor OS2 Flexible Ribbon 288 Fibers 24F Subunit Yellow Jacket
Datasheet
Datasheet Summary
Powered by GS/AI

The Indoor OFCR-LS OS2 Flexible Ribbon 288 Fibers 24F Subs, part number FISR288C5, is designed for applications in data centers, RAN, and premise backbones. It features a fiber count of 288 with 24 fibers per subunit, utilizing OS2 fiber type with a core diameter of 8.2/125Oºm. The cable construction includes 12 active subunits, each with a diameter of 0.118 inches (3.0 mm), and is reinforced with a central strength member made of upjacketed GRP. The cable is constructed with a low smoke zero halogen (LSZH) material, providing flame retardant properties. It is armored with aluminum interlock armor for added durability. The outer jacket has a nominal diameter of 1.01 inches (25.7 mm) and is colored yellow. The product supports a maximum attenuation of 0.50 dB/km at 850 nm and 1310 nm wavelengths, making it suitable for high-speed data transmission, including 10 Gigabit Ethernet performance up to 10,000 meters. Mechanical characteristics include a minimum bend radius of 20 times the cable outer diameter during installation and 10 times during operation. The cable is rated for indoor use and complies with various standards, including TIA/EIA 568 and ICEA S-83-596. It operates effectively within a temperature range of 0¬8C to +70¬8C and can be stored between -40¬8C and +70¬8C.

Datasheet Summary
Powered by GS/AI

The Indoor OFCR-LS OS2 Flexible Ribbon 288 Fibers 24F Subs, part number FISR288C5, is designed for applications in data centers, RAN, and premise backbones. It features a fiber count of 288 with 24 fibers per subunit, utilizing OS2 fiber type with a core diameter of 8.2/125Oºm. The cable construction includes 12 active subunits, each with a diameter of 0.118 inches (3.0 mm), and is reinforced with a central strength member made of upjacketed GRP. The cable is constructed with a low smoke zero halogen (LSZH) material, providing flame retardant properties. It is armored with aluminum interlock armor for added durability. The outer jacket has a nominal diameter of 1.01 inches (25.7 mm) and is colored yellow. The product supports a maximum attenuation of 0.50 dB/km at 850 nm and 1310 nm wavelengths, making it suitable for high-speed data transmission, including 10 Gigabit Ethernet performance up to 10,000 meters. Mechanical characteristics include a minimum bend radius of 20 times the cable outer diameter during installation and 10 times during operation. The cable is rated for indoor use and complies with various standards, including TIA/EIA 568 and ICEA S-83-596. It operates effectively within a temperature range of 0¬8C to +70¬8C and can be stored between -40¬8C and +70¬8C.

Suppliers

Company
Product
Description
Supplier Links
Indoor OFCR-LS OS2 Flexible Ribbon 288 Fibers 24F Subs - FISR288C5 - Belden Inc.
St. Louis, MO, United States
Indoor OFCR-LS OS2 Flexible Ribbon 288 Fibers 24F Subs
FISR288C5
Indoor OFCR-LS OS2 Flexible Ribbon 288 Fibers 24F Subs FISR288C5
Indoor LSZH Aluminum Interlocked Armor OS2 Flexible Ribbon 288 Fibers 24F Subunit Yellow Jacket

Indoor LSZH Aluminum Interlocked Armor OS2 Flexible Ribbon 288 Fibers 24F Subunit Yellow Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FISR288C5
Product Name Indoor OFCR-LS OS2 Flexible Ribbon 288 Fibers 24F Subs
Cable Weight 0.4837 lbs/ft (0.7197 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 1m, FC/APC Connectors. - F-SMF-28-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC; FC/APC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-H-M6-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00010 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details