Belden Inc. Indoor Plenum OS2 Mini-Distribution 48F Armor 2mm SubUnits FISM048A1

Description
FX Indoor OS2 Mini-Distribution 48 Fibers OFCP Aluminum Interlocked Armor Sub-Units (2.0MM) Yellow Jacket
Request a Quote Datasheet
Description
FX Indoor OS2 Mini-Distribution 48 Fibers OFCP Aluminum Interlocked Armor Sub-Units (2.0MM) Yellow Jacket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Plenum OS2 Mini-Distribution 48F Armor 2mm SubUnits - FISM048A1 - Belden Inc.
St. Louis, MO, United States
Indoor Plenum OS2 Mini-Distribution 48F Armor 2mm SubUnits
FISM048A1
Indoor Plenum OS2 Mini-Distribution 48F Armor 2mm SubUnits FISM048A1
FX Indoor OS2 Mini-Distribution 48 Fibers OFCP Aluminum Interlocked Armor Sub-Units (2.0MM) Yellow Jacket

FX Indoor OS2 Mini-Distribution 48 Fibers OFCP Aluminum Interlocked Armor Sub-Units (2.0MM) Yellow Jacket

Supplier's Site Datasheet
Fiber Optic Cables - BEL32395-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL32395-ND
Fiber Optic Cables BEL32395-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FISM048A1 BEL32395-ND
Product Name Indoor Plenum OS2 Mini-Distribution 48F Armor 2mm SubUnits Fiber Optic Cables
Jacket Material PVC - Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 3 m, FC Connectors - F-MFD-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type FC; FC/UPC
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details