Belden Inc. Indoor Plenum OS2 Interconnect 12F MiniRound 2.0mm (250μm) FISI012P0

Description
FX Indoor OS2 Interconnect 12 Fibers OFNP Mini-Round 2.0MM (250μm) Yellow Jacket
Request a Quote Datasheet
Description
FX Indoor OS2 Interconnect 12 Fibers OFNP Mini-Round 2.0MM (250μm) Yellow Jacket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Plenum OS2 Interconnect 12F MiniRound 2.0mm (250μm) - FISI012P0 - Belden Inc.
St. Louis, MO, United States
Indoor Plenum OS2 Interconnect 12F MiniRound 2.0mm (250μm)
FISI012P0
Indoor Plenum OS2 Interconnect 12F MiniRound 2.0mm (250μm) FISI012P0
FX Indoor OS2 Interconnect 12 Fibers OFNP Mini-Round 2.0MM (250μm) Yellow Jacket

FX Indoor OS2 Interconnect 12 Fibers OFNP Mini-Round 2.0MM (250μm) Yellow Jacket

Supplier's Site Datasheet
Fiber Optic Cables - BEL32386-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL32386-ND
Fiber Optic Cables BEL32386-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FISI012P0 BEL32386-ND
Product Name Indoor Plenum OS2 Interconnect 12F MiniRound 2.0mm (250μm) Fiber Optic Cables
Cable Weight 0.0026 lbs/ft (0.0039 g/mm)
Jacket Material PVC - Polyvinyl Chloride Poly-Vinyl Chloride (PVC)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
PM Fiber Patch Cable, Panda, F-PM1550, 1550 nm, 1 m, FC/APC - F-PM1550-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 nm (15500 Å)
View Details
Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers