Belden Inc. Indoor Riser OS2 Interconnect 2F DX DX Cord 2.0mm Yellow FISI002RB

Description
FX Indoor OS2 Interconnect 2 Fibers OFNR DX DX Cord 2.0MM (900UM) Yellow Jacket
Request a Quote Datasheet
Description
FX Indoor OS2 Interconnect 2 Fibers OFNR DX DX Cord 2.0MM (900UM) Yellow Jacket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Riser OS2 Interconnect 2F DX DX Cord 2.0mm Yellow - FISI002RB - Belden Inc.
St. Louis, MO, United States
Indoor Riser OS2 Interconnect 2F DX DX Cord 2.0mm Yellow
FISI002RB
Indoor Riser OS2 Interconnect 2F DX DX Cord 2.0mm Yellow FISI002RB
FX Indoor OS2 Interconnect 2 Fibers OFNR DX DX Cord 2.0MM (900UM) Yellow Jacket

FX Indoor OS2 Interconnect 2 Fibers OFNR DX DX Cord 2.0MM (900UM) Yellow Jacket

Supplier's Site Datasheet
Fiber Optic Cables - BEL32373-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL32373-ND
Fiber Optic Cables BEL32373-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FISI002RB BEL32373-ND
Product Name Indoor Riser OS2 Interconnect 2F DX DX Cord 2.0mm Yellow Fiber Optic Cables
Cable Weight 0.0070 lbs/ft (0.0104 g/mm)
Jacket Material PVC - Polyvinyl Chloride Poly-Vinyl Chloride (PVC)
Operating Temperature 0 to 70 C (32 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, SMA. - F-MBE-1SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Connector Type SMA; SMA
View Details
Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers